EN
  • EN
  • DE

PIC16F1574-E/STVAO

Part No PIC16F1574-E/STVAO
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987063-PIC16F1574-E/STVAO
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC16F1574-E/STVAO CAD Model

Description

Microchip Technology's PIC16F1574-E/STVAO

The PIC16F1574-E/STVAO is a versatile 8-bit microcontroller from Microchip Technology, designed to cater to a broad range of applications. This microcontroller is part of Microchip's renowned PIC16F family, known for its high performance, reliability, and ease of use. It is an ideal choice for designers looking for a cost-effective yet powerful solution for their embedded systems.

With a footprint that is both compact and feature-rich, the PIC16F1574-E/STVAO comes in a TSSOP (Thin Shrink Small Outline Package) form factor, making it suitable for space-constrained applications. It operates with an extended voltage range, ensuring flexibility and compatibility with various types of circuit designs.

Key features of the PIC16F1574-E/STVAO include:

  • Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
  • Flash Program Memory: 3.5KB
  • RAM: 256 Bytes
  • Data EEPROM: 256 Bytes
  • High-precision 32 MHz Internal Oscillator
  • Two PWM Modules (PWM4/5) with Independent Time Base for Motor Control and LED Dimming
  • Complementary Waveform Generator (CWG) for High-Efficiency Synchronous Switching
  • Numerical Controlled Oscillator (NCO) for Accurate Frequency Generation
  • Integrated 10-bit ADC with Voltage Reference
  • Configurable Logic Cell (CLC) for Realizing Custom Logic Functions
  • I/O Pins: 12 with Individual Direction Control
  • Communication Interfaces: I2C, SPI, and EUSART for Serial Communication
  • Power-Saving Modes: Idle and Doze
  • Operating Voltage Range: 2.3V to 5.5V
  • Temperature Range: -40°C to +125°C

The microcontroller's robust peripheral set enables developers to create complex applications with minimal additional components. Its integrated features, such as PWM modules and CWG, are particularly useful for driving motors and controlling power conversion systems. Additionally, the onboard NCO module allows for precise frequency generation, which is essential for applications requiring accurate timing, such as in communication protocols.

Whether you are designing consumer electronics, automotive systems, or IoT devices, the PIC16F1574-E/STVAO provides a reliable and flexible core that can adapt to various design requirements. Its combination of power efficiency, compact size, and extensive feature set makes it an excellent choice for your next project.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6163 $67.2326
5+ $27.5826 $137.9130
7+ $26.7209 $187.0463
9+ $25.8581 $232.7229
12+ $24.9965 $299.9580
16+ $22.4105 $358.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,054 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess