Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 54
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
RAM Size 1.5K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 30x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number PIC16F1527
Standard Package 40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264351-PIC16F1527-E/MR
Ultra Librarian 3D Model Ultra Librarian PIC16F1527-E/MR CAD Model

Description

Microchip Technology's PIC16F1527-E/MR Microcontroller

The PIC16F1527-E/MR is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to cater to a wide range of embedded applications. This versatile MCU is part of the PIC16F family, which is well-known for its robust architecture, low-power consumption, and flexibility, making it an ideal choice for designers looking to develop advanced and efficient systems.

At the heart of the PIC16F1527-E/MR is a powerful 8-bit processor that can operate at a maximum frequency of 32 MHz. This processor is coupled with 56 KB of flash memory, which provides ample space for application code, and 2 KB of RAM, ensuring smooth operation and multitasking capabilities. The device also includes 256 bytes of EEPROM, which is perfect for storing non-volatile data that must be preserved during power cycles.

One of the standout features of the PIC16F1527-E/MR is its extensive set of peripherals. It boasts dual Enhanced Universal Synchronous Asynchronous Receiver Transmitters (EUSARTs), which provide serial communication capabilities, and two Master Synchronous Serial Port (MSSP) modules supporting both SPI and I2C communication protocols. This makes the MCU highly adaptable for various communication needs.

The microcontroller also comes with a 10-bit Analog-to-Digital Converter (ADC) with up to 28 channels, enabling precise measurement of analog signals, which is crucial for sensor interfacing and data acquisition tasks. Additionally, the PIC16F1527-E/MR supports various timers, including four 16-bit timers and two 8-bit timers, which are essential for time-sensitive operations.

For enhanced security and system management, the device includes features such as Power-on Reset (POR), Brown-out Reset (BOR), and a Watchdog Timer (WDT). These features help in maintaining the system's reliability and preventing undesired operation due to power fluctuations or software anomalies.

The MCU comes in a 64-pin QFN package, denoted by the suffix 'MR', which is suitable for compact designs that require a small footprint. The 'E' in the part number indicates the temperature range, with this particular model being rated for extended industrial temperature ranges, ensuring reliable performance across diverse environmental conditions.

In summary, the PIC16F1527-E/MR from Microchip Technology is a feature-rich, high-performance microcontroller that provides designers with a scalable and cost-effective solution for a multitude of embedded applications.

You May Also Be Interested in

NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F025FPMT-GS-9110E1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ
STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP
Lowest to $75.3264
ECAD model for HD64F3694FPIV
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention