EN
  • EN
  • DE

PIC16F1519-I/MV

Part No PIC16F1519-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 40UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 28x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 40-UFQFN Exposed Pad
Supplier Device Package 40-UQFN (5x5)
Part Number Series PIC16F1519
Manufacturer Pack Quantity 73
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805132-PIC16F1519-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC16F1519-I/MV CAD Model

Description

Microchip Technology PIC16F1519-I/MV Microcontroller

The PIC16F1519-I/MV is a high-performance, 8-bit microcontroller from Microchip Technology, designed to offer a perfect balance between power efficiency and processing capability. This microcontroller is part of Microchip's renowned PIC16F family, known for its robust architecture, versatile features, and ease of use, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

With its 28 KB of flash memory, the PIC16F1519-I/MV provides ample space for complex programs and software stacks. The device also boasts 2 KB of SRAM and 256 bytes of EEPROM, ensuring sufficient storage for data manipulation and retention across power cycles. The microcontroller operates at a wide voltage range of 1.8V to 5.5V, offering flexibility in various power environments and ensuring compatibility with both low-power and standard-power applications.

The PIC16F1519-I/MV features a rich set of peripherals, including:

  • 35 I/O pins that allow for versatile interfacing with external components.
  • Three 16-bit timers and two 8-bit timers, providing precise timing and measurement capabilities.
  • Two Capture/Compare/PWM (CCP) modules, enabling complex pulse generation and waveform control.
  • Two Enhanced Capture/Compare/PWM (ECCP) modules, offering extended functionality for sophisticated motor control and other PWM applications.
  • A 10-bit Analog-to-Digital Converter (ADC) with up to 35 channels, facilitating accurate analog signal measurement.
  • Two comparators and a fixed voltage reference, enhancing analog interface capabilities.
  • Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) and Master Synchronous Serial Port (MSSP) for serial communication.

This microcontroller also supports various programming and debugging methods, including In-Circuit Serial Programming™ (ICSP™) and In-Circuit Debug (ICD) via two dedicated pins, streamlining development and facilitating iterative design processes.

With its extended temperature range of -40°C to +85°C, the PIC16F1519-I/MV is resilient and suitable for operation in harsh environments. The 'I' in the part number indicates industrial temperature rating, and 'MV' stands for the microcontroller's versatile mounting option in a 40-pin UQFN package, which is ideal for space-constrained applications.

The combination of performance, memory, and peripheral integration makes the PIC16F1519-I/MV a powerful and flexible solution for designers looking to create sophisticated and reliable systems with minimal overhead and maximum efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7184 $52.0576
33+ $3.0510 $100.6830
51+ $2.9557 $150.7407
70+ $2.8603 $200.2210
91+ $2.7650 $251.6150
122+ $2.4790 $302.4380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,663 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess