EN
  • EN
  • DE

PIC16F1516T-I/MV

Part No PIC16F1516T-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28UQFN / PIC series Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-UQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 17x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-UFQFN Exposed Pad
Supplier Device Package 28-UQFN (4x4)
Base Product Number PIC16F1516
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16F1516T-I/MV-ND,PIC16F1516T-I/MVCT,PIC16F1516T-I/MVTR,PIC16F1516T-I/MVDKR
Standard Package 3,300
Win Source Part Number 982005-PIC16F1516T-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC16F1516T-I/MV CAD Model

Description

Microchip Technology PIC16F1516T-I/MV Microcontroller

The PIC16F1516T-I/MV is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed for embedded systems requiring low power consumption and high reliability. This versatile MCU is part of the PIC16F family, which is well-known for its ease of use and robust integration of features tailored for a wide range of applications.

At the heart of the PIC16F1516T-I/MV is a powerful 8-bit processor that can operate at a maximum frequency of 20 MHz. With its enhanced Mid-range Core, this MCU offers a 14-bit instruction set that provides a perfect balance between low power consumption and speed, making it ideal for a variety of industrial, consumer, and automotive applications.

The device boasts a substantial 14 KB of flash memory, which is perfect for storing your application code, and 512 bytes of EEPROM, which provides data retention without the need for an external storage component. It also includes 1024 bytes of RAM, ensuring smooth operation and data processing capabilities.

One of the key features of the PIC16F1516T-I/MV is its wide range of integrated peripherals. It includes an array of analog and digital peripherals such as:

  • 25 I/O pins
  • Two comparators
  • Analog-to-Digital Converter (ADC) with 17 channels and up to 10-bit resolution
  • Two PWM modules
  • Two Capture/Compare/PWM (CCP) modules
  • Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART)
  • Two Master Synchronous Serial Port (MSSP) modules supporting SPI and I²C communication protocols

The MCU is also equipped with a variety of safety and power-saving features. It supports power-managing modes like Idle and Sleep, which help to minimize power consumption during periods of inactivity. Enhanced safety features include a Watchdog Timer (WDT), Brown-out Reset (BOR), and Extended Watchdog Timer (EWDT), ensuring reliable operation under varying conditions.

The PIC16F1516T-I/MV operates over an extended temperature range and comes in a 28-pin UQFN package. Its serial programming capability (via ICSP™) and wide operating voltage range (2.0V to 5.5V) make it a flexible and convenient choice for designers looking to incorporate a robust MCU into their projects.

Whether you're developing consumer electronics, automotive systems, or IoT devices, the PIC16F1516T-I/MV from Microchip Technology provides the performance, versatility, and reliability needed to bring your innovative ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,073 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess