Product Overview: PIC16F1512-I/SP
The PIC16F1512-I/SP is a high-performance, 8-bit microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This device is part of the expansive PIC16 family, known for its versatility and reliability in a wide range of applications. The PIC16F1512-I/SP is designed to deliver low-power operation, enhanced system features, and a robust peripheral set, making it an ideal choice for a variety of embedded systems.
Key Features:
- Core: 8-bit PIC architecture, running at a maximum frequency of 20 MHz.
- Memory: Equipped with 3.5 KB of flash program memory, 256 bytes of EEPROM, and 256 bytes of RAM.
- I/O Pins: Offers up to 17 general-purpose I/O pins for versatile connectivity options.
- Timers: Includes two 16-bit timers and one 8-bit timer, alongside a variety of other peripherals such as PWM modules and comparators.
- Communication: Features UART, SPI, and I2C serial communication modules for easy data exchange with other devices.
- Analog-to-Digital Converter: Comes with a 10-bit ADC with up to 17 channels for precise analog signal measurement.
- Operating Voltage: Supports a wide operating voltage range from 2.0V to 5.5V.
- Temperature Range: Functional across an extended temperature range from -40°C to +85°C.
- Packaging: Available in a 28-pin SPDIP (Single in-line Package) for easy integration into various circuit designs.
Applications:
The PIC16F1512-I/SP is engineered for adaptability, making it suitable for an array of applications including industrial control systems, automotive electronics, consumer electronics, and custom embedded solutions. Its robust feature set ensures that it can meet the demands of both simple and complex tasks within these domains.
Why Choose the PIC16F1512-I/SP?
With its advanced features, low-power consumption, and Microchip's commitment to quality, the PIC16F1512-I/SP stands out as a reliable and cost-effective solution for designers and engineers looking to optimize their embedded systems. Whether you're working on a hobbyist project or a commercial product, this MCU provides the flexibility and performance required to bring your innovations to life.