EN
  • EN
  • DE

PIC16F1512-I/MV

Part No PIC16F1512-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 28UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-UQFN (4x4)
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 17x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-UFQFN Exposed Pad
Case / Package 28-UQFN (4x4)
Family Name PIC16F1512
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 91
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889433-PIC16F1512-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC16F1512-I/MV CAD Model

Description

Microchip Technology's PIC16F1512-I/MV Microcontroller

The PIC16F1512-I/MV is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide array of applications ranging from consumer electronics to industrial control systems. This versatile MCU is part of Microchip's renowned PIC16F family, known for its robust architecture, low-power operation, and ease of use.

Key Features:

  • Core: The PIC16F1512-I/MV features an enhanced Mid-range 8-bit core with a 14-bit instruction set that offers a fine balance between low power consumption and high performance.
  • Memory: Equipped with 3.5 KB of flash program memory, 256 bytes of EEPROM data memory, and 256 bytes of RAM, this MCU provides ample space for your application code and data storage.
  • Speed: With an operating speed up to 20 MHz, it delivers swift processing capabilities, ensuring responsive and efficient operation for time-critical tasks.
  • I/O Ports: The device boasts 17 general-purpose I/O pins, which can be configured for a variety of peripheral functions, making it highly adaptable to different hardware requirements.
  • Peripherals: A rich set of integrated peripherals, including an analog-to-digital converter (ADC) with up to 17 channels, a 5-bit digital-to-analog converter (DAC), two PWM modules, and several communication interfaces (EUSART, SPI, I2C).
  • Temperature Range: This MCU operates over an extended temperature range from -40°C to +85°C, ensuring reliable performance under varying environmental conditions.
  • Package: The PIC16F1512-I/MV comes in a 28-pin UQFN package, making it suitable for space-constrained applications without compromising on functionality.

Applications:

The MCU's combination of analog and digital peripherals, along with its programmability and low power consumption, makes it ideal for applications in:

  • Automotive systems
  • Consumer electronics
  • Industrial automation and control
  • Medical devices
  • Internet of Things (IoT) devices

With its robust feature set and Microchip's commitment to quality, the PIC16F1512-I/MV is a reliable choice for designers looking to create sophisticated and power-efficient products. Whether you're developing a new smart sensor or upgrading an existing control system, this microcontroller offers the flexibility and performance to meet your needs.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7461 $52.2270
165+ $0.6122 $101.0130
255+ $0.5931 $151.2405
350+ $0.5739 $200.8650
455+ $0.5548 $252.4340
605+ $0.4974 $300.9270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,460 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess