EN
  • EN
  • DE

PIC16F1509-E/SS

Part No PIC16F1509-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Number of I/O 17
Family Name PIC16F1509
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 67
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848618-PIC16F1509-E/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F1509-E/SS CAD Model

Description

Microchip Technology's PIC16F1509-E/SS Microcontroller

The PIC16F1509-E/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide range of embedded applications. This 8-bit MCU is part of the PIC16F family, which is well-known for its user-friendly features, low power consumption, and robust instruction set that enables sophisticated functions to be executed with minimal code.

This particular model comes in an SSOP-20 (Shrink Small Outline Package) form factor, providing a compact footprint suitable for space-constrained applications. It operates with an enhanced mid-range core, offering a linear program memory addressing up to 14 KB and up to 512 bytes of RAM. The PIC16F1509-E/SS is designed to work with a 2.0-5.5V operating voltage range, making it an excellent choice for both battery-powered and powered devices.

One of the standout features of the PIC16F1509-E/SS is its integrated peripherals. It includes up to 17 I/O pins, a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, and three flexible Timer Modules. Additionally, it boasts two PWM modules, a Capture Compare PWM (CCP) module, and a complementary waveform generator (CWG) that enhance its capabilities in controlling motors and other devices requiring precise pulse width modulation.

Communication with other devices is made simple with the inclusion of various serial communication modules like the EUSART (Enhanced Universal Synchronous Asynchronous Receiver Transmitter), which supports RS-232, RS-485, and LIN/J2602 protocols. The I2C and SPI modules further expand the connectivity options for the MCU, making it an ideal choice for IOT (Internet of Things) applications and complex multi-device systems.

For developers, Microchip offers a comprehensive suite of tools, including the MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator, which streamline the development process. The PIC16F1509-E/SS also supports in-circuit serial programming (ICSP) and in-circuit debugging (ICD) features that facilitate easy firmware updates and debugging.

Overall, the PIC16F1509-E/SS is a robust and reliable microcontroller that delivers performance, flexibility, and ease-of-use for a broad spectrum of applications, from consumer electronics to industrial control systems.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3679 $52.0938
52+ $1.9429 $101.0308
80+ $1.8822 $150.5760
110+ $1.8215 $200.3650
142+ $1.7608 $250.0336
191+ $1.5786 $301.5126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess