EN
  • EN
  • DE

PIC16F1503-E/STVAO

Part No PIC16F1503-E/STVAO
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959317-PIC16F1503-E/STVAO
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC16F1503-E/STVAO CAD Model

Description

Microchip Technology's PIC16F1503-E/STVAO

The PIC16F1503-E/STVAO is a high-performance, 8-bit microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This device is a part of the PIC16F family, known for its versatility and efficiency in a wide range of embedded applications. The PIC16F1503-E/STVAO is designed to deliver exceptional power efficiency and computing power, making it an ideal choice for designers looking to optimize their systems for both performance and power consumption.

At the heart of the PIC16F1503-E/STVAO is a precision-engineered core that operates at a maximum frequency of 20 MHz. This core is supported by 3.5 KB of flash memory, which provides ample space for application code, and 128 bytes of EEPROM, which is useful for non-volatile data storage. Additionally, the MCU comes with 256 bytes of RAM, allowing for efficient handling of temporary data and variables during operation.

One of the standout features of the PIC16F1503-E/STVAO is its rich set of integrated peripherals. These include an analog-to-digital converter (ADC) with up to 10-bit resolution, offering precise analog signal measurement. The device also boasts two PWM modules, which are essential for controlling motors and other devices requiring variable power levels. For communication purposes, the MCU is equipped with an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), which provides a reliable serial interface for data exchange with other devices.

Furthermore, the PIC16F1503-E/STVAO is designed with ease of use in mind. It supports in-circuit serial programming (ICSP) and in-circuit debugging (ICD) features, which simplify the development and testing process. The MCU is also compatible with Microchip's MPLAB X Integrated Development Environment (IDE), allowing developers to take advantage of a comprehensive suite of tools for coding, debugging, and simulation.

Encased in a small TSSOP-14 package, the PIC16F1503-E/STVAO is optimized for space-constrained applications. Its robust design ensures reliable operation across a wide temperature range, making it suitable for industrial, automotive, and consumer electronics where stability and durability are critical. With its combination of power efficiency, processing capabilities, and compact form factor, the PIC16F1503-E/STVAO is a powerful solution for modern embedded design challenges.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0478 $52.3900
120+ $0.8598 $103.1760
185+ $0.8329 $154.0865
250+ $0.8060 $201.5000
325+ $0.7792 $253.2400
430+ $0.6986 $300.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess