EN
  • EN
  • DE

PIC16F1454T-I/ML

Part No PIC16F1454T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Reel - TR
Number of I/O 8
Family Name PIC16F1454
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852315-PIC16F1454T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F1454T-I/ML CAD Model

Description

The PIC16F1454T-I/ML is a high-performance, 8-bit microcontroller from Microchip Technology, crafted to deliver exceptional efficiency and versatility for a wide range of embedded applications. This microcontroller is a member of the renowned PIC16F family, renowned for its ease of use, low power consumption, and reliable performance.

Key Features

  • Core: The device features a precision-engineered Enhanced Mid-range Core with 14-bit instruction set that ensures seamless execution of instructions with a single-cycle execution time for most instructions, leading to efficient use of processing power and rapid task handling.
  • Memory: It comes equipped with 7 KB of Flash program memory and 512 bytes of SRAM, ensuring ample space for application code and data storage.
  • EEPROM: 256 bytes of data EEPROM is available for durable storage of critical data that must persist through power cycles.
  • Speed: With an operating speed of up to 48 MHz, this microcontroller can perform tasks quickly, making it suitable for time-sensitive operations.
  • I/O Pins: The device offers 12 I/O pins, providing flexibility for interfacing with external components and peripherals.
  • Communication: Integrated features include a Universal Serial Bus (USB) module to support USB communication, ensuring connectivity with other devices and systems.
  • Temperature Range: The PIC16F1454T-I/ML operates within an extended temperature range of -40°C to +85°C, making it resilient and suitable for harsh environmental conditions.
  • Package: It is available in a 20-pin QFN package, which is ideal for space-constrained applications.

Applications

The versatile nature of the PIC16F1454T-I/ML makes it an excellent choice for a variety of applications, including but not limited to consumer electronics, automotive systems, industrial automation, and custom embedded systems. Its USB functionality makes it particularly suited for USB interface projects, and its robust instruction set is well-suited for complex algorithms and control systems.

Summary

In conclusion, the PIC16F1454T-I/ML from Microchip Technology is a powerful and flexible microcontroller that provides designers with a compact, low-power solution for a multitude of embedded applications. Its combination of performance, integrated features, and robustness make it a smart choice for engineers and hobbyists alike looking to develop sophisticated and reliable electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9100 $50.0500
135+ $0.7467 $100.8045
210+ $0.7233 $151.8930
290+ $0.7000 $203.0000
370+ $0.6767 $250.3790
495+ $0.6067 $300.3165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess