EN
  • EN
  • DE

PIC16CF745-04/SO

Part No PIC16CF745-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348540-PIC16CF745-04/SO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16CF745-04/SO CAD Model

Description

Product Overview: PIC16CF745-04/SO

The PIC16CF745-04/SO is a high-performance, 8-bit microcontroller crafted by the renowned Microchip Technology. This versatile and efficient microcontroller is designed to support a wide range of applications, especially those requiring a compact, yet powerful MCU with an array of integrated features.

Key Features:

  • Core: The device is built around Microchip's famous PIC architecture, providing a reliable and efficient processing core with a maximum operating speed of 4 MHz.
  • Memory: It comes with 7 KB of flash memory for program storage, ensuring ample space for complex code. Additionally, it includes 256 bytes of EEPROM and 368 bytes of RAM for data storage, facilitating sophisticated data handling and manipulation.
  • I/O Ports: The microcontroller features 18 versatile input/output pins, which can be configured for various functions, providing flexibility for interfacing with external peripherals.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC allows for precise analog signal measurement, making it ideal for sensor interfacing and data acquisition tasks.
  • Communication Interfaces: It supports multiple communication protocols, including USART, SPI, and I2C, enabling it to easily communicate with other devices and form part of a larger system.
  • Timers: Multiple timers, including an 8-bit and two 16-bit timers, provide the necessary tools for time-related operations such as pulse width modulation (PWM) and event scheduling.
  • Package: The PIC16CF745-04/SO is available in a 20-pin SOIC package, which is suitable for surface-mount technology (SMT), offering a compact footprint for space-constrained applications.

Applications:

The microcontroller's rich feature set makes it an excellent choice for a myriad of applications, such as:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control
  • Medical Devices
  • Smart Sensors
  • Home Automation

With its robust design and extensive capabilities, the PIC16CF745-04/SO from Microchip Technology is a versatile component that can elevate the performance and functionality of your embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7953 $52.7483
26+ $3.9346 $102.2996
40+ $3.8117 $152.4680
55+ $3.6887 $202.8785
71+ $3.5658 $253.1718
94+ $3.1969 $300.5086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,210 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess