EN
  • EN
  • DE

PIC16C926-I/L

Part No PIC16C926-I/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB OTP 68PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type OTP
Data RAM Size 336 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 68-PLCC (24.23x24.23)
Win Source Part Number 037868-PIC16C926-I/L
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C926-I/L CAD Model

Description

Microchip Technology PIC16C926-I/L Microcontroller

The PIC16C926-I/L is a high-performance, CMOS, fully-static, 8-bit microcontroller packed with a range of features designed to support a variety of applications, particularly in the automotive and industrial markets. Manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors, this device is known for its reliability and versatility.

One of the standout features of the PIC16C926-I/L is its large program memory, with up to 14K words of ROM and 368 bytes of RAM. This ample memory capacity allows for sophisticated programs to be run on the microcontroller, enabling it to handle complex tasks with ease. The device operates at a frequency of up to 20 MHz, providing robust processing power for time-sensitive operations.

The microcontroller is equipped with an 8-level deep hardware stack and 35 single-word instructions, which contribute to its efficiency and speed. The PIC16C926-I/L also boasts a wide operating voltage range from 4.5V to 5.5V, making it highly adaptable to different power supply conditions.

Additional features of the PIC16C926-I/L include:

  • Analog-to-digital converter (ADC) with up to 13 channels, providing accurate analog signal conversion for sensor interfacing and data acquisition tasks.
  • Multiple communication interfaces, including a synchronous serial port (SSP) for SPI and I2C, which enable easy connectivity with other devices and peripherals.
  • Two Capture/Compare/PWM (CCP) modules, which are essential for motor control and other applications requiring precise timing and waveform generation.
  • Watchdog Timer (WDT) with its own on-chip RC oscillator for reliable operation, ensuring the system continues to function even if the main program encounters an issue.

The PIC16C926-I/L comes in a 68-pin PLCC (Plastic Leaded Chip Carrier) package, which provides ample I/O lines for interfacing with external components while maintaining a compact footprint suitable for space-constrained applications.

Whether you're designing automotive control systems, complex industrial automation machinery, or any application requiring a robust and feature-rich microcontroller, the Microchip Technology PIC16C926-I/L is an excellent choice that offers performance, flexibility, and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5200 $57.6000
11+ $9.4524 $103.9764
17+ $9.1570 $155.6690
23+ $8.8616 $203.8168
30+ $8.5662 $256.9860
40+ $7.6800 $307.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess