EN
  • EN
  • DE

PIC16C923-04/PT

Part No PIC16C923-04/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tray
Product Status Active
Programmable Not Verified
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI
Peripherals LCD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
RAM Size 176 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC16C923
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655228-PIC16C923-04/PT
Ultra Librarian 3D Model Ultra Librarian PIC16C923-04/PT CAD Model

Description

Product Overview: PIC16C923-04/PT from Microchip Technology

The PIC16C923-04/PT is a high-performance microcontroller unit (MCU) developed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular MCU is part of the renowned PIC16 family, which is well-known for its versatility, reliability, and ease of use in a wide range of applications.

Key Features:

  • Core: The PIC16C923-04/PT is built around a powerful 8-bit architecture that is capable of executing most instructions in just a single clock cycle, providing a perfect balance between power consumption and processing speed.
  • Clock Speed: It operates at a clock speed of up to 4 MHz, which allows for efficient processing of tasks without sacrificing performance.
  • Program Memory: The device comes with a generous amount of on-chip flash program memory, allowing for robust application development without the need for external memory components.
  • I/O Ports: It includes multiple general-purpose input/output (GPIO) ports, enabling it to interface with a variety of peripherals and sensors.
  • Timers and Counters: Built-in timers and counters facilitate precise event timing and pulse-width modulation (PWM) for tasks such as motor control and LED dimming.
  • Analog Features: The MCU features an integrated analog-to-digital converter (ADC), making it suitable for applications that require analog signal processing, such as sensor interfacing and data acquisition.
  • Communication Peripherals: It supports various communication protocols, including USART, SPI, and I2C, allowing for easy integration into complex systems that require data exchange.
  • Package: The PIC16C923-04/PT is available in a 44-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications.

Applications:

The versatile nature of the PIC16C923-04/PT makes it suitable for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Home appliances
  • Medical devices
  • Consumer electronics
  • Robotics

With its robust feature set and Microchip's commitment to quality, the PIC16C923-04/PT is an excellent choice for designers and engineers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
Lowest to $3.1721

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess