EN
  • EN
  • DE

PIC16C84-10/P

Part No PIC16C84-10/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348536-PIC16C84-10/P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C84-10/P CAD Model

Description

Microchip Technology PIC16C84-10/P Microcontroller

The PIC16C84-10/P is a powerful, versatile microcontroller from Microchip Technology, designed to offer an optimal solution for a wide range of embedded applications. This 18-pin DIP (Dual In-line Package) device operates at a frequency of 10 MHz, providing a robust platform for designers who demand low-power consumption, high performance, and minimal space usage.

At the heart of the PIC16C84-10/P lies a high-performance RISC CPU, ensuring users can make the most out of its capabilities for complex and time-sensitive tasks. The device boasts EEPROM technology, which provides data retention without the need for an external storage component, making it ideal for applications that require onboard non-volatile memory.

One of the standout features of this microcontroller is its programmable memory size of 1KB, which, although modest, is more than sufficient for a range of control-oriented tasks. The microcontroller also includes 68 bytes of RAM and 64 bytes of data EEPROM, which facilitates efficient data storage and manipulation within the device.

The PIC16C84-10/P is equipped with a rich set of peripherals that enhance its functionality. These include:

  • 13 I/O pins, providing ample interface options for connecting to other devices and sensors.
  • An 8-bit timer and a watchdog timer, which are critical for time-sensitive operations and system reliability.
  • On-chip analog comparator, which simplifies the design of analog interface circuits.

Additionally, this microcontroller supports serial programming, which allows for easy updating of the device firmware post-manufacturing and deployment, a feature that can significantly reduce development time and costs.

With its wide operating voltage range of 2.5V to 6.0V, the PIC16C84-10/P is a versatile choice for battery-operated and portable devices. Its power-saving Sleep mode ensures that it is an excellent choice for power-sensitive designs, further extending its applicability across various industries.

Whether you're developing consumer electronics, automotive systems, or industrial controls, the Microchip Technology PIC16C84-10/P offers a balanced blend of performance, power efficiency, and flexibility, making it a go-to microcontroller for engineers and hobbyists alike.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess