EN
  • EN
  • DE

MIC4606-1YTS-TR

Part No MIC4606-1YTS-TR
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 16TSSOP  /  Full-Bridge Gate Driver IC Non-Inverting 16-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Microchip Technology
Package Tape & Reel (TR)
Driven Configuration Full-Bridge
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel MOSFET
Voltage - Supply 5.25V ~ 16V
Logic Voltage - VIL, VIH 0.8V, 2.2V
Current - Peak Output (Source, Sink) 1A, 1A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 108 V
Rise / Fall Time (Typ) 20ns, 20ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number MIC4606
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1028976-MIC4606-1YTS-TR
Ultra Librarian 3D Model Ultra Librarian MIC4606-1YTS-TR CAD Model

Description

Product Overview: MIC4606-1YTS-TR by Microchip Technology

The MIC4606-1YTS-TR is a robust and efficient half-bridge MOSFET driver designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This driver is specifically engineered to cater to a wide range of applications, including but not limited to, DC-DC power supplies, brushless DC motor control, and class D audio amplifiers.

Key Features

  • Adaptive Dead Time Management: The MIC4606-1YTS-TR comes equipped with an adaptive dead time management feature that ensures optimal efficiency by minimizing the time interval during switching transitions, effectively reducing power losses.
  • Shoot-Through Protection: The device includes shoot-through protection, safeguarding the MOSFETs from damage that could occur if both the high-side and low-side MOSFETs were to conduct simultaneously.
  • High Peak Output Current: With a peak output current capability of up to 1.5A, this driver can effectively drive large capacitive loads, making it suitable for high-power applications.
  • Under-Voltage Lockout (UVLO): The under-voltage lockout feature ensures that the driver operates only when the supply voltage is within an acceptable range, thus protecting the system from low voltage conditions.
  • Wide Operating Voltage Range: The MIC4606-1YTS-TR operates over a supply voltage range of 4.5V to 18V, accommodating various power systems and ensuring versatility across different applications.

Package and Availability

The MIC4606-1YTS-TR is available in a thermally efficient 8-pin 4mm x 4mm TDFN package, which is ideal for space-constrained applications. Its package is designed to optimize the thermal performance and improve the overall reliability of the system it is integrated into.

Applications

  • DC-DC Power Supplies
  • Brushless DC Motor Controllers
  • Class D Audio Amplifiers
  • Power Tools and Garden Tools
  • Drone and RC Hobbyist Electronics

Overall, the MIC4606-1YTS-TR from Microchip Technology is a high-performance solution that combines efficiency, reliability, and versatility, making it an excellent choice for designers looking to improve their power management and motor control systems.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess