EN
  • EN
  • DE

PIC16C771-I/P

Part No PIC16C771-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 20DIP / PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 15
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Data Converters A/D 6x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number PIC16C771
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C771-I/P-NDR,PIC16C771I/P
Standard Package 22
Win Source Part Number 1322449-PIC16C771-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16C771-I/P CAD Model

Description

Microchip Technology's PIC16C771-I/P Microcontroller

The PIC16C771-I/P is a high-performance CMOS fully-static 8-bit microcontroller with integrated analog features, crafted by the well-renowned Microchip Technology. This microcontroller is part of Microchip's extensive product line of PIC microcontrollers, which are renowned for their ease of use, low power consumption, and advanced peripherals.

Key Features:

  • Core Processor: The device is built around a powerful PIC architecture that operates with a maximum speed of 20 MHz, providing robust processing capabilities for a variety of applications.
  • Program Memory: It comes with 14 KB of on-chip program memory, ensuring ample space for the user's application code.
  • Data Memory: The microcontroller includes 368 bytes of RAM and 256 bytes of EEPROM, which is ideal for data logging operations and configuration settings that need to be retained during power cycles.
  • Analog Features: The PIC16C771-I/P boasts 5 channels of 8-bit Analog-to-Digital converter (ADC), as well as two analog comparators, making it a great choice for interfacing with analog sensors and performing basic signal processing tasks.
  • Timers: It also features three timers, including an 8-bit timer and two 16-bit timers, which can be used for timing and counting applications or for generating PWM signals.
  • I/O and Peripherals: The device provides 22 I/O pins, which can be configured for various input/output functions, and it supports serial communication through USART, facilitating easy data transfer and peripheral connectivity.
  • Supply Voltage: It operates within a supply voltage range of 4.0V to 5.5V, compatible with standard logic levels and suitable for many embedded systems.
  • Temperature Range: The microcontroller is designed to operate over an industrial temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Package: The PIC16C771-I/P is available in a 28-pin PDIP (Plastic Dual In-line Package), which is easy to handle and suitable for breadboard prototyping or through-hole PCB designs.

This microcontroller is a versatile solution that is ideal for a wide range of applications, particularly those requiring analog integration, such as sensor-based systems, instrumentation, and control systems. Its robust feature set and the support provided by Microchip's development tools make it an excellent choice for both hobbyists and professional engineers looking to develop efficient and cost-effective embedded solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9633 $65.7798
13+ $8.9951 $116.9363
20+ $8.7145 $174.2900
28+ $8.4338 $236.1464
36+ $8.1520 $293.4720
48+ $7.3088 $350.8224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
In Stock: 1,230 pieces Factory Stock: 1,230 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess