EN
  • EN
  • DE
  • IT

LT6230CS6-10#TRPBF

Part No LT6230CS6-10#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.45GHZ RRO TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 320 V/μs
Gain Bandwidth Product (GBP) 1.45GHz
Current - Input Bias 5μA
Voltage - Input Offset 100μV
Operating Supply Current 3.3mA
Channel Output Current 30mA
Supply Voltage - Operating 3 V to 12.6 V, ±1.5 V to 6.3 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1060085-LT6230CS6-10#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6230CS6-10#TRPBF CAD Model

Description

The LT6230CS6-10#TRPBF is a high-performance, single operational amplifier from Linear Technology, designed to offer a blend of speed, precision, and low noise operation. This operational amplifier is part of Linear Technology's LT6230 product family and comes in a compact SOT-23 package, making it an ideal choice for space-constrained applications that demand high-speed signal processing.

Key Features

  • High Speed: With a gain bandwidth product of 1GHz, this op-amp is capable of high-speed signal amplification and conditioning, making it suitable for fast signal processing applications.
  • Low Noise: The LT6230CS6-10#TRPBF boasts an ultra-low input noise voltage, ensuring that signal integrity is maintained, even in noise-sensitive designs.
  • Low Power Consumption: Despite its high-speed capabilities, it consumes a minimal amount of power, which is crucial for battery-powered or energy-efficient systems.
  • Stable with Capacitive Loads: It is designed to be stable with capacitive loads, ensuring reliable performance in a variety of circuit configurations.
  • Rail-to-Rail Output: The rail-to-rail output stage provides increased dynamic range, which is beneficial when operating with low supply voltages.

Applications

The LT6230CS6-10#TRPBF is versatile and can be used in a wide range of applications, including:

  • High-speed data acquisition systems
  • Telecommunications equipment
  • Medical imaging systems
  • Automated test equipment (ATE)
  • Driving analog-to-digital converters (ADCs)

Product Specifications

Parameter Value Gain Bandwidth Product 1GHz Input Noise Voltage Ultra-low Power Consumption Low Output Rail-to-Rail Package SOT-23

Overall, the LT6230CS6-10#TRPBF from Linear Technology is an excellent choice for designers looking for an op-amp that offers a superior balance of speed, precision, and low-noise performance in a small package.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0732 $52.9516
27+ $3.8154 $103.0158
41+ $3.6865 $151.1465
59+ $3.4288 $202.2992
76+ $3.2999 $250.7924
95+ $3.1710 $301.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess