EN
  • EN
  • DE

PIC16C77-04/P

Part No PIC16C77-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB OTP 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) OTP 40-PDIP
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 14KB (8K x 14)
Program Memory Type OTP
Supply Voltage 4V ~ 6V
Data Converters A/D 8x8b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 40-DIP (0.600", 15.24mm)
Case / Package 40-PDIP
Family Name PIC16C77
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C77-04/P-NDR, PIC16C7704P
Quantity per package 10
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889412-PIC16C77-04/P
Ultra Librarian 3D Model Ultra Librarian PIC16C77-04/P CAD Model

Description

The PIC16C77-04/P is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its reliability and versatility in a wide range of embedded applications. This particular model is part of the PIC16Cxx family, which is well-known for its efficient instruction set, ease of use, and flexibility.

Key Features:

  • Core: The PIC16C77-04/P is built around an 8-bit microcontroller core with a maximum clock speed of 4 MHz, providing a balanced trade-off between processing power and power consumption.
  • Memory: It comes with 8 KB of EPROM for program storage, ensuring ample space for complex code. Additionally, it is equipped with 368 bytes of RAM for data handling and 256 bytes of EEPROM for non-volatile data storage.
  • I/O Ports: The device offers 33 I/O pins, giving designers the flexibility to connect a variety of peripherals and implement complex functionalities.
  • Timers: It includes three timers, with one 8-bit and two 16-bit timers, which are essential for tasks that require precise timing and event counting.
  • Analog-to-Digital Converter (ADC): The integrated 8-channel, 8-bit ADC allows for the conversion of analog signals to digital, making it ideal for interfacing with sensors and other analog devices.
  • Communication Peripherals: This MCU supports serial communication with its onboard USART module, enabling easy data exchange with other microcontrollers, computers, and peripherals.
  • Power Management: The PIC16C77-04/P has power-saving features like a selectable oscillator mode, Power-on Reset, and a Watchdog Timer that help in reducing overall power consumption.

Applications:

The versatility of the PIC16C77-04/P makes it suitable for a wide range of applications, including but not limited to industrial automation, automotive systems, consumer electronics, and custom embedded systems. Its robust I/O capabilities and integrated peripherals allow for design flexibility in complex projects.

Package:

The microcontroller is available in a 40-pin PDIP (Plastic Dual In-line Package), which is ideal for prototyping and easy handling in various development environments.

Overall, the PIC16C77-04/P from Microchip Technology is a powerful and reliable choice for designers looking to create sophisticated and efficient electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5703 $50.1327
22+ $4.5705 $100.5510
34+ $4.4277 $150.5418
47+ $4.2849 $201.3903
61+ $4.1421 $252.6681
81+ $3.7136 $300.8016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess