EN
  • EN
  • DE

SY89545LMG-TR

Part No SY89545LMG-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 4:1 32MLF / Multiplexer 1 x 4:1 32-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number SY89545
Other Names SY89545LMGTR,SY89545LMG TR,SY89545LMG TR,SY89545LMGTR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256952-SY89545LMG-TR
Ultra Librarian 3D Model Ultra Librarian SY89545LMG-TR CAD Model

Description

Microchip Technology's SY89545LMG-TR: A High-Performance, Precision LVDS Multiplexer

The SY89545LMG-TR is a state-of-the-art, low-voltage differential signaling (LVDS) multiplexer designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is specifically engineered to address the needs of high-speed data transmission and signal routing applications within the telecommunications, data communications, and computing markets.

Constructed with precision and reliability in mind, the SY89545LMG-TR offers a wide range of features that make it an ideal choice for systems that demand low power consumption and high data throughput. The multiplexer operates over a supply voltage range of 2.5V to 3.3V, which allows for integration into various system designs without the need for additional power regulation components.

One of the standout features of the SY89545LMG-TR is its high-speed operation. It is capable of handling data rates up to 3.2 Gbps, making it suitable for the most demanding applications that require rapid data transfer, such as Gigabit Ethernet, Fibre Channel, and Serial RapidIO interfaces. The device also boasts a low bit-to-bit skew and channel-to-channel skew, which ensures that signals are synchronized accurately, thereby reducing the risk of data errors.

The SY89545LMG-TR comes in a compact 32-lead MLF® package, which is not only space-saving but also offers excellent thermal performance. This makes it a perfect fit for dense circuit boards where space is at a premium and heat dissipation is a concern. Moreover, the device features a fail-safe input design, which ensures a known output state when input signals are undriven, adding an extra layer of reliability to the system design.

For designers looking for flexibility, the SY89545LMG-TR includes programmable features such as input equalization and output pre-emphasis, which help to extend the reach and fidelity of high-speed signals across backplanes and cables. Additionally, the device is characterized for operation over the full industrial temperature range of -40°C to +85°C, which guarantees performance in harsh environments.

Overall, the SY89545LMG-TR from Microchip Technology is a robust and versatile LVDS multiplexer that delivers high performance, reliability, and design flexibility, making it an excellent choice for a wide array of high-speed data transmission applications.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess