EN
  • EN
  • DE

PIC16C74A-04/PQ

Part No PIC16C74A-04/PQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 44MQFP / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-MQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
RAM Size 192 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Data Converters A/D 8x8b
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 44-QFP
Supplier Device Package 44-MQFP (10x10)
Base Product Number PIC16C74
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C74A-04/PQ-NDR
Standard Package 96
Win Source Part Number 1321955-PIC16C74A-04/PQ
Ultra Librarian 3D Model Ultra Librarian PIC16C74A-04/PQ CAD Model

Description

Microchip Technology PIC16C74A-04/PQ Microcontroller

The PIC16C74A-04/PQ is a high-performance microcontroller unit (MCU) from Microchip Technology, tailored for a broad range of applications. This robust 8-bit microcontroller provides a perfect solution for designers looking for a device with a rich feature set and significant flexibility.

Key Features:

  • Core: The PIC16C74A-04/PQ is built around Microchip's powerful PIC architecture, with a 14-bit instruction set that provides a smooth and efficient operation.
  • Clock Speed: It operates at a speed of 4 MHz, ensuring swift processing and response times for time-sensitive tasks.
  • Program Memory: This MCU comes with 7KB of on-board EPROM, allowing ample space for application code.
  • Data Memory: It also includes 192 bytes of RAM and 192 bytes of EEPROM, which can be used for data storage and retention across power cycles.
  • I/O Pins: The device features 33 I/O pins, providing a wide array of connectivity options for peripheral devices.
  • Timers: Integrated timers including three 16-bit timers and one 8-bit timer, make it easy to manage timing-related tasks without external components.
  • Communication Peripherals: It supports multiple communication protocols, including a synchronous serial port for SPI and I2C, as well as a USART for serial communication.
  • Interrupt Handling: With 13 sources of interrupts, the PIC16C74A-04/PQ ensures prompt and efficient response to peripheral events.
  • Package: The microcontroller comes in a 44-pin PQFP (Plastic Quad Flat Pack) package, which is suitable for surface-mount technology and saves board space.

Applications:

The versatility of the PIC16C74A-04/PQ makes it an ideal choice for a wide range of applications, including but not limited to industrial automation, consumer electronics, automotive systems, and smart sensors. Its robust I/O capabilities and extensive memory options make it particularly well-suited for complex tasks that require multiple peripheral integrations and data handling.

Overall, the PIC16C74A-04/PQ from Microchip Technology stands out as a reliable and flexible microcontroller that can drive innovation across various industries and applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess