EN
  • EN
  • DE

PIC16C72A-20/SS

Part No PIC16C72A-20/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28-Pin 8-Bit CMOS Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 128 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 5x8b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 1237879-PIC16C72A-20/SS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Family Name PIC16C72
Introduction Date August 27, 1998
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16C72A-20/SS CAD Model

Description

Product Overview: PIC16C72A-20/SS

The PIC16C72A-20/SS is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology, a renowned leader in microcontroller and analog semiconductors. This device is packed with Microchip's PIC architecture, which has been widely adopted in various electronic applications due to its low power consumption, high efficiency, and versatile features.

Key Features

  • Core: The PIC16C72A-20/SS is built around a powerful PIC microcontroller core, capable of executing most instructions in just one machine cycle, with a few requiring two cycles. This efficiency enables the device to perform at a maximum speed of 20 MHz.
  • Memory: It comes with 3.5KB of on-board program memory and 128 bytes of RAM, which is sufficient for a wide range of applications, from simple to moderately complex tasks.
  • I/O Pins: The device provides 22 input/output pins, giving designers the flexibility to interface with a variety of peripherals and other circuit components.
  • Timers: It includes two versatile 8-bit timers and a single 16-bit timer, offering precise timing and counting capabilities that are essential for applications requiring time-based operations.
  • Analog-to-Digital Converter: An integrated 8-bit, 5-channel ADC allows the microcontroller to interface with analog sensors and devices, making it ideal for applications in control systems and sensor interfacing.
  • Communication: It supports Serial Peripheral Interface (SPI) and Inter-Integrated Circuit (I²C) for serial communication, enabling the device to communicate with a wide range of serial devices.
  • Power-Saving Features: The PIC16C72A-20/SS incorporates power-saving modes such as Sleep mode, which significantly reduces power consumption during idle periods.

Applications

The versatility of the PIC16C72A-20/SS makes it suitable for an array of applications including consumer electronics, automotive systems, industrial controls, and embedded systems. Its robust feature set and adaptability ensure that it can meet the demands of complex tasks while maintaining cost-effectiveness and ease of integration.

Package and Quality

This microcontroller comes in an SSOP (Shrink Small Outline Package) form factor with the part number suffix "/SS", indicating a compact design that is beneficial for space-constrained applications. Microchip Technology ensures high standards of quality and reliability for the PIC16C72A-20/SS, as with all of their products, making it a trustworthy choice for your electronic designs.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
Lowest to $3.1721

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7620 $62.0960
19+ $6.3688 $121.0072
29+ $6.1698 $178.9242
39+ $5.9708 $232.8612
51+ $5.7718 $294.3618
67+ $5.1746 $346.6982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess