EN
  • EN
  • DE

PIC16C717-I/SO

Part No PIC16C717-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 15
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Data RAM Size 256 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-SOIC
Win Source Part Number 042153-PIC16C717-I/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C717-I/SO CAD Model

Description

Microchip Technology's PIC16C717-I/SO Microcontroller

The PIC16C717-I/SO from Microchip Technology is a versatile and powerful 8-bit microcontroller that comes in a small-outline integrated circuit (SOIC) package. This microcontroller is designed to cater to a wide range of applications, from simple to complex, with its robust feature set and high level of integration.

At the heart of the PIC16C717-I/SO is a high-performance RISC CPU, which provides the efficiency and speed necessary for executing instructions with minimal power consumption. The device operates at a frequency of up to 20 MHz and includes an onboard precision oscillator, which reduces the need for external timing components and simplifies design.

With 3.5 KB of flash memory, the PIC16C717-I/SO offers ample space for application code, making it suitable for a variety of embedded systems. The flash technology ensures easy programming and reprogramming, which is essential for rapid development and prototyping. Additionally, 128 bytes of EEPROM and 128 bytes of RAM are available, offering storage for data and variables that need to persist across power cycles or require fast access.

One of the standout features of the PIC16C717-I/SO is its integrated 8-channel, 8-bit analog-to-digital converter (ADC), which allows it to interface with analog sensors and convert their signals into digital values for processing. This makes it an ideal choice for sensor-based applications in industrial, automotive, and consumer electronics.

The microcontroller also boasts a range of peripherals, including two 8-bit timers, a 16-bit timer, and a synchronous serial port (SSP) for SPI and I2C communication. These features enable the device to handle complex timing tasks and communicate with other ICs, expanding its functionality in multi-chip systems.

For protection and reliability, the PIC16C717-I/SO comes with Power-on Reset (POR), Device Reset Timer (DRT), and Watchdog Timer (WDT) features. It also supports interrupt handling with an easily configurable interrupt priority system, which enhances its performance in event-driven applications.

In summary, the PIC16C717-I/SO from Microchip Technology is a compact yet powerful microcontroller that is well-suited for a multitude of applications requiring analog integration, robust communication features, and reliable operation in a small form factor.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4280 $58.2760
42+ $2.8124 $118.1208
64+ $2.7246 $174.3744
88+ $2.6369 $232.0472
114+ $2.5491 $290.5974
152+ $2.2857 $347.4264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess