EN
  • EN
  • DE

PIC16C71-16/P

Part No PIC16C71-16/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348526-PIC16C71-16/P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C71-16/P CAD Model

Description

The PIC16C71-16/P is a powerful 8-bit microcontroller from Microchip Technology, renowned for its versatility and efficiency in a wide array of electronic applications. This particular model is a member of the PIC16C family, which has been widely adopted by engineers and hobbyists alike for its ease of use and robust feature set.

Key Features

  • CPU: The microcontroller is built on a high-performance RISC CPU architecture, ensuring rapid execution of instructions with a typical speed of 16MHz.
  • Memory: It comes equipped with 1KB of EPROM, providing ample space for program storage, and 36 bytes of RAM for data processing.
  • I/O Ports: The device includes 13 I/O pins, which can be configured for various input/output functions, allowing for interfacing with a multitude of peripheral devices.
  • Analog-to-Digital Converter: An integrated 8-bit, 4-channel ADC allows the microcontroller to easily process analog signals, making it ideal for sensor interfacing and data acquisition tasks.
  • Timers: It features two built-in timers, which are essential for time-related operations such as pulse generation, measurement, and event timing.
  • Power Efficiency: The PIC16C71-16/P is designed for low-power consumption, making it suitable for battery-operated and portable devices.
  • Package: It is available in a 18-pin PDIP (Plastic Dual In-line Package), which is easy to handle and solder on both prototyping boards and final product PCBs.

Applications

The versatility of the PIC16C71-16/P allows it to be used across a diverse set of applications such as:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Home automation

Programming and Support

Programmers and developers can take advantage of Microchip's extensive support network, including development tools, software libraries, and community forums. The microcontroller is supported by MPLAB, Microchip's integrated development environment (IDE), which provides a full suite of programming and debugging tools.

Whether you're developing a sophisticated industrial system or a simple hobbyist project, the PIC16C71-16/P from Microchip Technology offers a reliable and cost-effective solution that meets a broad range of design requirements.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess