EN
  • EN
  • DE

PIC16C66-04/SO

Part No PIC16C66-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB OTP 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 22
Program Memory Size 14KB (8K x 14)
Program Memory Type OTP
Data RAM Size 368 x 8
Supply Voltage - Operating 4 V to 6 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SOIC
Win Source Part Number 061739-PIC16C66-04/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C66-04/SO CAD Model

Description

Product Overview: PIC16C66-04/SO by Microchip Technology

The PIC16C66-04/SO is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. Designed with versatility in mind, this MCU is part of the expansive PIC microcontroller family, known for their reliability and wide-ranging applications. The PIC16C66-04/SO is encapsulated in a sleek SOIC (Small Outline Integrated Circuit) package, providing a compact solution for space-constrained applications.

This microcontroller operates at a speed of 4 MHz, offering a balanced performance for various low-power and intermediate-speed applications. It is built on Microchip's proven high-performance, EPROM-based architecture, which allows for easy programming and reprogramming, making it an excellent choice for prototyping, educational purposes, and small to medium production runs.

The PIC16C66-04/SO features a robust set of peripherals, including:

  • Digital I/O: A generous count of input/output pins gives users the flexibility to interface with a wide array of external devices.
  • Timers: Multiple built-in timers support tasks such as pulse generation, measurement, and timekeeping, enhancing the MCU's capability to handle complex timing operations.
  • Analog-to-Digital Converter (ADC): The integrated ADC facilitates the conversion of analog signals to digital data, enabling the MCU to interact with analog sensors and other analog devices.

With its EEPROM technology, the PIC16C66-04/SO ensures data retention even after power-off, making it ideal for applications that require non-volatile memory. Its low power consumption is particularly beneficial for battery-operated devices, contributing to longer battery life and reduced power costs.

Programming the PIC16C66-04/SO is made user-friendly through Microchip's MPLAB IDE and a suite of development tools. Additionally, the MCU supports in-circuit serial programming (ICSP) for seamless updates and debugging without the need to remove the chip from its application environment.

Whether it's for industrial control systems, consumer electronics, automotive applications, or Internet of Things (IoT) devices, the PIC16C66-04/SO stands out as a reliable and flexible MCU choice. Its combination of performance, ease of use, and Microchip's support ensures that developers can bring their innovative ideas to life efficiently and effectively.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.7955 $74.7955
2+ $61.3698 $122.7396
3+ $59.4525 $178.3575
5+ $57.5352 $287.6760
6+ $55.6167 $333.7002
7+ $49.8637 $349.0459
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess