EN
  • EN
  • DE

PIC16C65A-10/P

Part No PIC16C65A-10/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 10MHz
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Data RAM Size 192 x 8
Supply Voltage - Operating 4 V to 6 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 40-PDIP
Win Source Part Number 004362-PIC16C65A-10/P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C65A-10/P CAD Model

Description

Microchip Technology PIC16C65A-10/P Microcontroller

The PIC16C65A-10/P is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This 8-bit microcontroller is based on Microchip's advanced RISC architecture, ensuring efficient operation with a wide range of electronic applications. The PIC16C65A-10/P operates at a maximum frequency of 10 MHz, providing a balanced combination of processing speed and power consumption.

Encased in a 40-pin PDIP (Plastic Dual In-line Package), the PIC16C65A-10/P offers ample I/O options for interfacing with peripherals and other devices. It boasts an impressive 7 KB of program memory and 192 bytes of RAM, making it suitable for moderately complex tasks and multitasking environments. With its EEPROM memory, this MCU allows for easy data storage without the worry of data loss upon power cycling.

One of the key features of the PIC16C65A-10/P is its robust set of integrated peripherals. These include a versatile timer system with a watchdog timer, an 8-channel 8-bit analog-to-digital converter (ADC), and synchronous and asynchronous serial communication modules. These features make it ideal for applications in automation, control systems, and sensor interfacing.

Furthermore, the PIC16C65A-10/P supports a wide voltage range, typically from 4.5V to 5.5V, providing flexibility in various power supply scenarios. Its power-saving Sleep mode ensures that the MCU can be used in power-sensitive applications, such as battery-operated devices.

Programming the PIC16C65A-10/P is made convenient through its In-Circuit Serial Programming™ (ICSP™) capability, which allows for programming after placement in a circuit, reducing development time and simplifying the design process. Microchip also offers a comprehensive development environment with software and hardware tools to support the design and implementation process.

In summary, the Microchip Technology PIC16C65A-10/P microcontroller is a reliable and flexible solution for designers looking to incorporate a capable MCU into their projects. With its combination of memory, peripherals, and programming features, it stands as a solid choice for a multitude of applications.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess