EN
  • EN
  • DE

ECH8694R-TL

Part No ECH8694R-TL
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822236-ECH8694R-TL
Ultra Librarian 3D Model Ultra Librarian ECH8694R-TL CAD Model

Description

The ECH8694R-TL is a high-performance, power MOSFET from ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed to meet the rigorous demands of modern electronic circuits, offering efficient power management and high reliability in a compact package.

Key Features

  • Low On-Resistance: The ECH8694R-TL boasts an extremely low on-resistance, which translates to reduced power loss and improved efficiency in power conversion applications.
  • High-Speed Switching: Engineered for high-speed switching, this MOSFET is ideal for use in high-frequency power supplies and DC-DC converters.
  • High-Temperature Performance: With an operating temperature range that ensures stability and performance even under high temperature conditions, the ECH8694R-TL is suitable for demanding environments.
  • Lead-Free and RoHS Compliant: The device adheres to environmental standards, being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive, making it a responsible choice for eco-conscious applications.

Applications

The ECH8694R-TL is versatile and can be used in a variety of applications, including:

  • Power Management for Consumer Electronics
  • DC-DC Converters
  • Motor Control Circuits
  • Computing and Server Power Supplies
  • Telecommunication Equipment

Product Specifications

Parameter Value
Drain-to-Source Voltage (VDS) 30V
Continuous Drain Current (ID) 40A
Power Dissipation (PD) 35W
RDS(on) 8.6mΩ
Package SuperSOT™-8

The ECH8694R-TL is a testament to ON Semiconductor's commitment to providing innovative, energy-saving technologies that help design engineers overcome complex power management challenges. Its robust design and high efficiency make it a preferred choice for a wide range of power applications.

You May Also Be Interested in

Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Others
Lowest to $0.3269
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess