Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Product Status Obsolete
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type EPROM, UV
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Through Hole
Case / Package 28-CDIP (0.300", 7.62mm) Window
Supplier Device Package 28-CerDip
Base Product Number PIC16C62
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 15
Win Source Part Number 1319045-PIC16C62B/JW
Ultra Librarian 3D Model Ultra Librarian PIC16C62B/JW CAD Model

Description

Microchip Technology's PIC16C62B/JW Microcontroller

The PIC16C62B/JW is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is packed with Microchip's advanced PIC architecture, which is designed to provide users with an efficient computing solution for a wide range of applications.

Key Features:

  • EEPROM Memory: The PIC16C62B/JW comes with a small amount of onboard EEPROM memory, allowing for easy data storage without the need for additional external memory components.
  • Programmable Timer: It includes a versatile timer module that can be used for a variety of timing and counting functions, adding to the chip’s flexibility in system design.
  • I/O Ports: This microcontroller boasts several general-purpose I/O ports that provide the means to connect to a variety of peripheral devices, enabling the creation of a rich interactive system.
  • Interrupt Capability: With its interrupt capability, the PIC16C62B/JW can respond quickly to external events, making it ideal for applications that require real-time responsiveness.
  • Low-Power Consumption: Designed for power-sensitive applications, this microcontroller offers low-power consumption modes, ensuring efficiency and longer battery life in portable devices.

Applications:

The PIC16C62B/JW is suitable for a broad range of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Medical devices
  • Telecommunications

This microcontroller is encapsulated in a windowed ceramic package, indicated by the JW suffix in its part number, which allows for easy erasure of the onboard EEPROM with UV light, facilitating rapid prototyping and iterative development processes.

With its robust feature set and Microchip's commitment to quality, the PIC16C62B/JW is an excellent choice for designers looking to leverage a reliable and versatile microcontroller in their next embedded system project.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 256KB FLASH 64TQFP / dsPIC dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 64-TQFP (10x10)
Lowest to $9.5629
ECAD model for DSPIC33EV256GM106T-I/PT
Microchip Technology
IC MCU 32BIT 64KB FLASH 64VQFN
Need more? Email Us
ECAD model for PIC32MX320F064H-40V/MR
Microchip Technology
IC MCU 32BIT 512KB FLASH 144LQFP / AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Lowest to $26.3910
ECAD model for AT32UC3A0512-ALUR
Renesas Electronics America
IC MCU 16BIT 256KB FLSH 100LFQFP / M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
Lowest to $130.7662
ECAD model for M30624FGPGP#U9C
Infineon Technologies
IC MCU 32BIT 288KB FLASH 64LQFP / ARM® Cortex®-M4F FM4 MB9B360L Microcontroller IC 32-Bit Single-Core 160MHz 288KB (288K x 8) FLASH 64-LQFP (10x10)
Need more? Email Us
ECAD model for CY9BF364LPMC1-G-JNE2
Microchip Technology
IC MCU 16BIT 128KB FLASH 64TQFP / dsPIC Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 60 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)
Lowest to $7.3982
ECAD model for DSPIC33EV128GM106-E/PT
Microchip Technology
IC MCU 8BIT 1.75KB FLASH 16QFN
Need more? Email Us
ECAD model for PIC16F630-I/ML
NXP / Nexperia
IC MCU 8BIT 4KB FLASH 8SO
Need more? Email Us
ECAD model for MCHC908QT4VDWE
Microchip Technology
IC MCU 8BIT 2KB FLASH 14SOIC / AVR tinyAVR™ 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 14-SOIC
Lowest to $1.3926
ECAD model for ATTINY204-SSNR

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4956
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention