EN
  • EN
  • DE

PIC16C62A-20/SP

Part No PIC16C62A-20/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 28SPDIP / PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Through Hole
Case / Package 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC16C62
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C62A-20/SP-NDR
Standard Package 15
Win Source Part Number 1322934-PIC16C62A-20/SP
Ultra Librarian 3D Model Ultra Librarian PIC16C62A-20/SP CAD Model

Description

Microchip Technology PIC16C62A-20/SP Microcontroller

The PIC16C62A-20/SP is a powerful 8-bit microcontroller from Microchip Technology, renowned for its versatility and efficiency in a wide range of embedded applications. This particular model is part of the PIC16C family, which is well-known for its user-friendly interface and robust instruction set optimized for control-oriented tasks.

This microcontroller operates at a maximum speed of 20MHz, providing a solid balance between power consumption and processing capabilities. It comes in a 28-pin SPDIP (Single Plastic Dual In-line Package) form factor, enabling easy integration into circuit boards with its through-hole mounting style.

Key Features:

  • Core: The PIC16C62A-20/SP features a high-performance RISC CPU, providing users with a rich instruction set and flexible interrupt handling capabilities.
  • Memory: It includes 3.5KB of on-board program memory and 128 bytes of RAM, sufficient for a variety of simple to moderately complex applications.
  • I/O Ports: This microcontroller offers 22 configurable input/output pins, allowing for versatile connections to peripherals and other components.
  • Timers: It is equipped with two timers, including an 8-bit timer and a 16-bit timer, which are essential for time-sensitive operations and event management.
  • Serial Communication: The device supports serial communication via USART (Universal Synchronous Asynchronous Receiver Transmitter), enabling easy data transfer and interfacing with other devices.
  • Power Management: With power-saving features like Power-on Reset (POR) and selectable oscillator options, the PIC16C62A-20/SP is designed for efficient operation in power-sensitive applications.
  • Analog Features: Although this particular model does not include an ADC (Analog-to-Digital Converter), it can interface with external ADCs through its I/O ports for applications requiring analog input.

Whether you're designing industrial control systems, consumer electronics, or automotive applications, the PIC16C62A-20/SP offers a reliable and cost-effective solution. Its robust architecture and comprehensive feature set make it a go-to choice for engineers and hobbyists alike seeking a microcontroller that delivers consistent performance without breaking the bank.

For detailed technical specifications, application notes, and additional resources, please visit the official Microchip Technology website or consult the PIC16C62A-20/SP datasheet.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess