EN
  • EN
  • DE

AT91CAP9HA15-DK33

Part No AT91CAP9HA15-DK33
Manufacturer Microchip Technology
Catalog Evaluation Boards - Embedded - MCU, DSP
Description AT91CAP9 EVAL BRD / AT91CAP9 CAP™ ARM9 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Microchip Technology
Series CAP™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM9
Utilized IC / Part AT91CAP9
Mounting Type Fixed
Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8471.41.0150
Win Source Part Number 1342503-AT91CAP9HA15-DK33
Ultra Librarian 3D Model Ultra Librarian AT91CAP9HA15-DK33 CAD Model

Description

Microchip Technology AT91CAP9HA15-DK33 Product Overview

The AT91CAP9HA15-DK33 from Microchip Technology is a comprehensive and sophisticated development kit designed to cater to the needs of designers and developers working on advanced embedded systems. This kit is centered around the AT91CAP9A microcontroller, which is built on the ARM926EJ-S core, offering a blend of high performance and low power consumption.

With a clock speed of 190 MHz and featuring a 32-bit RISC processor, the AT91CAP9HA15-DK33 is an ideal platform for developing applications that require robust processing capabilities. The microcontroller is equipped with a wide range of connectivity options, including USB, Ethernet, and multiple serial interfaces, making it versatile for various communication requirements.

The development kit includes the AT91CAP9A-DK evaluation board, which provides a rich set of peripherals and interfaces to facilitate the development process. This includes an onboard debugger, a variety of memory options such as NAND flash, SDRAM, and DataFlash, as well as an LCD interface for display-related applications. The comprehensive set of I/Os and the provision for expansion through various headers and connectors make it easy to prototype with external hardware.

Microchip provides extensive support for the AT91CAP9HA15-DK33 with a suite of development tools, software libraries, and documentation. Programmers can jumpstart their projects using the included software package, which features a pre-built Linux operating system, drivers, and example applications. This allows developers to focus on creating their unique application rather than worrying about low-level system setup.

Whether you are working on industrial control systems, point-of-sale terminals, smart IoT devices, or any other application that demands a powerful and flexible microcontroller, the AT91CAP9HA15-DK33 development kit from Microchip Technology offers a solid foundation to bring your innovative ideas to life.

For more information or to purchase the AT91CAP9HA15-DK33 development kit, visit the Microchip Technology website or contact an authorized distributor.

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17F57 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17W36 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17W18 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us
Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess