EN
  • EN
  • DE

93LC46B-I/MS

Part No 93LC46B-I/MS
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1KBIT 2MHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (64 x 16)
Clock Frequency 2MHz
Write Cycle Time - Word, Page 6ms
Memory Interface SPI
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 766496-93LC46B-I/MS
Popularity Medium
Supply and Demand Status Balance
Family Name 93LC46B
Introduction Date May 27, 1997
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 93LC46B-I/MS CAD Model

Description

Microchip Technology's 93LC46B-I/MS EEPROM

The 93LC46B-I/MS from Microchip Technology is a high-quality, 1 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device, designed to deliver reliable data storage with a robust feature set. This EEPROM is part of Microchip's 93XX series and is particularly suitable for applications that require data to be stored and accessed frequently without degradation over time.

This memory device operates in the standard industrial temperature range and comes in a compact 8-lead MSOP (Mini Small Outline Package) that is ideal for space-constrained applications. The 93LC46B-I/MS provides a user-friendly interface for easy integration into various electronic systems, making it a versatile choice for designers.

Key Features of the 93LC46B-I/MS EEPROM:

  • Memory Size: The device offers 1 Kbit of memory, organized as 128 x 8 or 64 x 16 bits depending on the ORG pin configuration, providing flexibility in data storage format.
  • Operating Voltage: It operates at a voltage range of 2.5V to 5.5V, making it compatible with a wide range of microcontrollers and digital systems.
  • Communication: Utilizes a simple serial interface for communication, supporting the Microwire protocol, which ensures easy integration with most microcontrollers.
  • Self-Timed Erase and Write Cycles: Automatic erase-before-write cycles reduce the complexity of software overhead, enhancing the device's ease of use.
  • Write Protection: Features a hardware write-protect pin to prevent accidental data overwrites and to secure critical data.
  • Endurance: Offers a high write endurance with 1,000,000 write cycles, ensuring a long operational life for applications with frequent data updates.
  • Data Retention: Guaranteed data retention for up to 100 years, providing a reliable solution for long-term data storage requirements.
  • Temperature Range: Designed to operate reliably across an industrial temperature range of -40°C to +85°C.

The 93LC46B-I/MS EEPROM is an excellent choice for a variety of applications, including configuration settings storage, device calibration data, small look-up tables, and any other application that requires a small amount of non-volatile memory. Its robustness, combined with Microchip's reputation for quality, makes it a trusted component in the design of industrial, automotive, and consumer electronics.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7365 $51.5550
170+ $0.6043 $102.7310
260+ $0.5854 $152.2040
355+ $0.5666 $201.1430
460+ $0.5477 $251.9420
615+ $0.4910 $301.9650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess