EN
  • EN
  • DE

PIC16C55-HSI/P

Part No PIC16C55-HSI/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 28DIP / PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 20
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
RAM Size 24 x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Base Product Number PIC16C55
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC16C55-HSI/P-NDR,PIC16C55-HSI/PR,PIC16C55-HSI/PR-ND
Standard Package 15
Win Source Part Number 1322063-PIC16C55-HSI/P
Ultra Librarian 3D Model Ultra Librarian PIC16C55-HSI/P CAD Model

Description

Microchip Technology's PIC16C55-HSI/P Microcontroller

The PIC16C55-HSI/P is a high-performance, CMOS fully-static 8-bit microcontroller fabricated by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This microcontroller is part of the renowned PIC family, which is well-regarded for its robustness, versatility, and ease of use in a wide array of electronic applications.

The PIC16C55-HSI/P is equipped with a variety of features that make it an ideal choice for applications requiring a good balance between power efficiency and processing capability. With a 12 MHz clock speed, it provides a solid foundation for applications that need reliable timing and control.

Key Features:

  • Memory: The device includes 512 bytes of EPROM, which is suitable for small to medium-sized applications. This non-volatile memory allows the device to retain the program even when power is removed.
  • I/O Ports: It boasts 20 I/O pins, providing ample interfacing capabilities with other devices and peripherals. These pins are versatile and can handle various functions depending on the needs of the application.
  • Timer: An 8-bit timer is integrated into the microcontroller, offering precise timing and control functionalities which are crucial for tasks like event counting and pulse generation.
  • Operating Voltage: The microcontroller operates at a voltage range of 4.5V to 5.5V, which is standard for many digital circuits, ensuring compatibility with a range of peripheral devices.
  • Package: It comes in a 28-pin DIP (Dual In-line Package), which is widely used and known for its ease of handling and soldering onto circuit boards.
  • Temperature Range: The PIC16C55-HSI/P is designed to operate within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

This microcontroller is a solid choice for designers who are looking for a simple yet powerful solution for their control systems. Whether it's being used in automation, consumer electronics, or automotive applications, the PIC16C55-HSI/P provides a reliable platform for embedded solutions. Its combination of memory, I/O flexibility, and robustness in various conditions makes it a go-to option for engineers and hobbyists alike.

With Microchip's commitment to quality and long-term availability, the PIC16C55-HSI/P is not just a component but a dependable partner for your electronic projects.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9164 $71.6656
8+ $14.7008 $117.6064
13+ $14.2412 $185.1356
17+ $13.7826 $234.3042
22+ $13.3229 $293.1038
30+ $11.9450 $358.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess