EN
  • EN
  • DE

PIC12LF1571-I/MS

Part No PIC12LF1571-I/MS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 4x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Part Number Series PIC12LF1571
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811354-PIC12LF1571-I/MS
Ultra Librarian 3D Model Ultra Librarian PIC12LF1571-I/MS CAD Model

Description

Microchip Technology's PIC12LF1571-I/MS

The PIC12LF1571-I/MS is a high-performance, 8-bit microcontroller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is part of the PIC12 family and is housed in a compact MSOP (Micro Small Outline Package) with 8 pins. It is specifically engineered for low-power and space-constrained applications.

Key Features:

  • Core: The PIC12LF1571-I/MS is built around a PIC12 core with a 16 MHz internal oscillator, providing a robust platform for a wide range of applications.
  • Memory: It comes equipped with 1.75 KB of flash program memory and 64 bytes of data EEPROM, offering ample space for application code and data storage.
  • I/O Pins: The device includes 6 versatile I/O pins that support various functions such as digital input/output, analog input, and PWM output, allowing for flexible hardware interfacing.
  • ADC: An integrated 10-bit Analog-to-Digital Converter (ADC) with up to four channels enables the microcontroller to interface with analog sensors and perform precise measurements.
  • Timers: Multiple timers, including a 16-bit timer and two 8-bit timers, are available for precise event timing and waveform generation.
  • Communication: The microcontroller supports I2C, SPI, and UART serial communication protocols, making it easy to connect with other microcontrollers, sensors, and peripherals.
  • Power Management: Designed for low-power operation, the PIC12LF1571-I/MS features Power-Saving Sleep mode, Idle mode, and an ultra-low-power watchdog timer, ensuring efficient power usage.
  • Temperature Range: The device operates within an extended temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Development Support: Microchip provides comprehensive development tools, including MPLAB X IDE and MPLAB Code Configurator, to streamline the development process.

The PIC12LF1571-I/MS microcontroller is ideal for a variety of applications, such as consumer electronics, automotive systems, industrial automation, and Internet of Things (IoT) devices. Its combination of performance, integrated features, and power efficiency makes it a smart choice for designers looking to optimize their embedded systems.

With Microchip's reputation for quality and support, the PIC12LF1571-I/MS is a reliable and versatile solution for your next project's microcontroller needs.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2765 $51.0600
100+ $1.0474 $104.7400
150+ $1.0146 $152.1900
205+ $0.9819 $201.2895
265+ $0.9492 $251.5380
355+ $0.8510 $302.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess