EN
  • EN
  • DE

PIC12LC509AT04ISM050

Part No PIC12LC509AT04ISM050
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084904-PIC12LC509AT04ISM050
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC12LC509AT04ISM050 CAD Model

Description

Microchip Technology's PIC12LC509AT04/SM050: A Compact, High-Performance Microcontroller

The PIC12LC509AT04/SM050 is a versatile and powerful microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. Designed to offer a perfect blend of efficiency, functionality, and compactness, this MCU is an ideal choice for a wide range of applications, including but not limited to, consumer electronics, automotive industries, and embedded systems.

Key Features and Benefits

  • High-Performance RISC CPU: The PIC12LC509AT04/SM050 features a Reduced Instruction Set Computer (RISC) architecture, which enables the execution of most instructions in a single cycle, thus providing a fast and efficient operational capability.
  • Flash Memory: Boasting an integrated flash memory, this microcontroller allows for easy programming and reprogramming, which is essential for rapid development and prototyping. The flash technology ensures data retention and provides a reliable solution for applications that require frequent code updates.
  • Low Power Consumption: Designed with power efficiency in mind, the PIC12LC509AT04/SM050 is an excellent choice for battery-powered and portable devices, as it helps to extend battery life and reduce energy costs.
  • Wide Operating Voltage: This MCU operates across a wide voltage range, making it suitable for various power supply conditions and ensuring compatibility with different types of electronic components.
  • Robust I/O Options: With a variety of input/output options, this microcontroller provides the flexibility needed to interface with sensors, actuators, and other peripherals, thus expanding its utility across multiple domains.
  • Compact Form Factor: The PIC12LC509AT04/SM050 comes in a small-outline package, which is perfect for space-constrained applications. Its compact size does not compromise its performance, making it an excellent choice for designs where space is at a premium.

Applications

The PIC12LC509AT04/SM050 is designed to cater to a diverse array of applications. Its robust feature set makes it suitable for:

  • Automotive control systems
  • Home appliances
  • Industrial automation
  • Security systems
  • Consumer electronics
  • Wearable devices

With its reliable performance, programmable capabilities, and energy efficiency, the PIC12LC509AT04/SM050 from Microchip Technology stands out as a microcontroller that can meet the demands of modern electronic designs.

You May Also Be Interested in

Renesas Electronics America
Lowest to $93.8438
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess