EN
  • EN
  • DE

PIC12LC508A-04I/SN

Part No PIC12LC508A-04I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 8SOIC / MCU 8-bit PIC RISC 768B PROM 3.3V/5V 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 12C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 768B (512 x 12)
Program Memory Type One Time Programmable(OTP)
RAM Size 25 x 8
Supply Voltage 2.5 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 791884-PIC12LC508A-04I/SN
Popularity Medium
Supply and Demand Status Limited
Family Name PIC12LC508
Introduction Date March 04, 1999
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC12LC508A-04I/SN CAD Model

Description

Microchip Technology's PIC12LC508A-04I/SN Microcontroller

The PIC12LC508A-04I/SN is a highly versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a compact and power-efficient solution. This microcontroller is part of the PIC12 family, which is well-regarded for its ease of use, reliability, and cost-effectiveness, making it an excellent choice for a wide range of electronic projects and products.

With an operating voltage range of 2.5V to 5.5V, the PIC12LC508A-04I/SN can be powered by various sources, including batteries, making it suitable for portable and low-power devices. It features a precision internal oscillator, eliminating the need for external clock components and further reducing the overall system cost and complexity.

The microcontroller comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications. Despite its small size, it packs a robust set of features, including:

  • Program Memory: 768 bytes of on-chip OTP (One-Time Programmable) program memory enable users to store their application code directly on the device.
  • RAM: 25 bytes of data memory for variable storage.
  • Speed: The device operates at a maximum frequency of 4 MHz, providing a solid balance between speed and power consumption.
  • I/O Pins: 6 general-purpose I/O pins allow for interfacing with sensors, actuators, and other peripherals.
  • Timers: An 8-bit timer and a watchdog timer help with time-sensitive operations and system reliability.
  • In-Circuit Serial Programming™ (ICSP™): This feature enables the microcontroller to be programmed after being placed in a circuit, facilitating updates and debugging.

The PIC12LC508A-04I/SN is tailored for automation, custom control systems, consumer electronics, and hobbyist projects where size, cost, and power consumption are critical considerations. Its robust instruction set and versatile features ensure that it can handle a broad array of applications, from simple LED drivers to more complex control systems.

Microchip Technology provides comprehensive support for the PIC12LC508A-04I/SN, including development tools, software libraries, and documentation, making it an accessible choice for both beginners and experienced developers alike.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess