EN
  • EN
  • DE

PIC12F675F-I/SS

Part No PIC12F675F-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SSOP-20
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
Win Source Part Number 725981-PIC12F675F-I/SS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12F675F-I/SS CAD Model

Description

Microchip Technology's PIC12F675F-I/SS Microcontroller

The PIC12F675F-I/SS is a powerful, yet compact, 8-bit microcontroller from Microchip Technology, designed to deliver performance and versatility in a small package. It is part of Microchip's renowned PIC family of microcontrollers, which are widely recognized for their ease of use and robust feature set. This particular model comes in a 20-lead SSOP (Shrink Small Outline Package) form factor, making it ideal for space-constrained applications.

Equipped with a high-performance RISC CPU, the PIC12F675F-I/SS boasts a wide operating voltage range from 2.0V to 5.5V, allowing it to function in diverse power environments. This microcontroller features 1KB of flash memory and 64 bytes of EEPROM data memory, which are essential for storing code and data respectively. Additionally, it includes 64 bytes of RAM, ensuring smooth operation and efficient handling of variables and temporary data.

The microcontroller's I/O versatility is highlighted by its 6 GPIO pins, which can be used for interfacing with sensors, actuators, and other peripherals. The PIC12F675F-I/SS also comes with an integrated 10-bit Analog-to-Digital Converter (ADC) with four channels, enabling the microcontroller to process analog signals from the external environment, making it perfect for analog-intensive applications.

One of the standout features of the PIC12F675F-I/SS is its built-in oscillator with selectable frequencies, which reduces the need for external components and simplifies circuit design. Moreover, the device includes a variety of timers, watchdog timer, and an onboard comparator, which expand its functionality and make it suitable for a wide range of timing and control applications.

For programming and debugging, the PIC12F675F-I/SS supports In-Circuit Serial Programming™ (ICSP™) and is compatible with Microchip's MPLAB® integrated development environment. This ensures a streamlined development process from initial design to final deployment.

In summary, the PIC12F675F-I/SS from Microchip Technology is an ideal choice for designers looking for a microcontroller that offers a rich feature set in a small package, suitable for a multitude of low-power and space-constrained applications.

You May Also Be Interested in

Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC TPM VQFN /
Lowest to $3.7893
ON Semiconductor
BATTERY SENSOR, LIN, 128KB FLASH /
Lowest to $12.0538
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Microchip Technology
WP3 2C2W6 400 MHZ, LF BALLS, PBF /
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
NXP / Nexperia
MCU SECURE ID /
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,050 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess