Product Overview: PIC18F6527-I/PT
The PIC18F6527-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This microcontroller is part of the PIC18F family, which is well-known for its enhanced flash microcontrollers with 10-bit A/D and nanoWatt technology. The PIC18F6527-I/PT is designed to cater to a wide range of applications, from automotive systems to industrial controls and consumer electronics.
Key Features
- Core: The device features a powerful PIC18 core with a maximum speed of 40 MHz, providing ample processing power for complex tasks.
- Memory: It comes with 48 KB of flash program memory, allowing for ample space for application code, and 3,328 bytes of RAM for variable storage.
- Digital/Analog Peripherals: The MCU includes 10-bit, 16-channel Analog-to-Digital Converters (ADCs), which make it ideal for interfacing with analog sensors and performing complex signal processing tasks.
- Communication Interfaces: A variety of serial communication interfaces are available, including SPI, I2C, and USART, enabling easy integration with other digital systems and peripherals.
- Timers and CCP: It has multiple timers and up to two Capture/Compare/PWM (CCP) modules for advanced timing and control operations.
- Operating Voltage: The device operates within a voltage range of 4.2V to 5.5V, making it suitable for many power environments.
- Temperature Range: It is designed to function within the industrial temperature range of -40°C to +85°C.
- Packaging: The MCU is available in a 64-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications.
Applications
The PIC18F6527-I/PT is incredibly versatile and can be used in a variety of applications. Its robust set of features makes it suitable for advanced control systems, automotive applications, home automation, office machines, and medical devices. Engineers and designers will find this MCU to be a reliable and flexible component for their embedded solutions.
Conclusion
Overall, the PIC18F6527-I/PT from Microchip Technology is a powerful and reliable microcontroller that offers a great balance of performance, memory, and peripheral integration. Its wide operating voltage and temperature range, coupled with a compact package, make it an excellent choice for designers looking for a versatile MCU to power their next project.