EN
  • EN
  • DE

PIC12F617T-I/SN

Part No PIC12F617T-I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 5
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1088175-PIC12F617T-I/SN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC12F617T-I/SN CAD Model

Description

Microchip Technology's PIC12F617T-I/SN Microcontroller

The PIC12F617T-I/SN is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, designed to offer a high-performance solution for a wide range of embedded applications. This compact, 8-bit microcontroller is part of Microchip's renowned PIC family and is well-suited for projects that require a balance between power efficiency and processing capabilities.

Key Features:

  • Integrated Analog Features: The PIC12F617T-I/SN comes with an array of analog features, including an Analog-to-Digital Converter (ADC) with up to 10-bit resolution, providing precise analog signal measurement capabilities. It also includes a Comparator module, enhancing the MCU's utility in applications requiring voltage-level monitoring or basic analog signal processing.
  • Enhanced Mid-range Core: With a CPU speed of up to 20 MHz, the PIC12F617T-I/SN boasts an enhanced mid-range core, providing efficient instruction execution that can lead to reduced power consumption and faster processing of tasks.
  • Programmable Memory: The device features 3.5 KB of flash memory, allowing for robust program storage, and 128 bytes of EEPROM, which is ideal for non-volatile data storage.
  • I/O and Peripherals: It offers 6 I/O pins with individual direction control, which can be used for interfacing with sensors, actuators, and other peripherals. The MCU also includes a 16-bit timer, an 8-bit timer, and a watchdog timer, providing versatile timing solutions for various application needs.
  • Low Power Consumption: Designed with power efficiency in mind, the PIC12F617T-I/SN features several power-saving modes, including Power-down and Sleep modes, which significantly reduce power consumption during idle periods.
  • Temperature Range: The MCU operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.
  • Package: The device is available in an 8-pin SOIC package, providing a compact footprint for space-constrained applications.

Applications:

The PIC12F617T-I/SN is well-suited for a variety of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and battery management systems. Its rich set of features and low power consumption make it an ideal choice for designers looking to create sophisticated yet energy-efficient products.

With Microchip Technology's commitment to quality and long-term availability, the PIC12F617T-I/SN is a reliable and cost-effective solution for both prototyping and mass production, ensuring that your embedded systems are built on a solid foundation.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1738 $52.8210
105+ $0.9632 $101.1360
165+ $0.9331 $153.9615
225+ $0.9030 $203.1750
290+ $0.8729 $253.1410
385+ $0.7826 $301.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,900 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess