EN
  • EN
  • DE

PIC12F615-H/SN

Part No PIC12F615-H/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8SOIC / 8-Pin, Flash-Based 8-Bit CMOS Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
RAM Size 64 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series PIC12F615
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810803-PIC12F615-H/SN
Ultra Librarian 3D Model Ultra Librarian PIC12F615-H/SN CAD Model

Description

Microchip Technology's PIC12F615-H/SN

The PIC12F615-H/SN is a versatile and compact 8-bit microcontroller designed by Microchip Technology, an industry leader in microcontroller and analog semiconductors. This particular microcontroller is part of the PIC12 family and is well-suited for a wide range of applications in various fields such as consumer electronics, automotive, industrial control systems, and more.

Featuring a heart of 8-bit architecture, the PIC12F615-H/SN comes with an integrated 10-bit Analog-to-Digital Converter (ADC) which makes it ideal for interfacing with analog sensors and performing precise measurements. The microcontroller operates at a nominal voltage range from 2.0V to 5.5V, allowing flexibility in power-sensitive applications.

With its small footprint in an 8-pin SOIC package, the PIC12F615-H/SN is optimized for space-constrained applications. It contains 1.75KB of flash memory for program storage, which provides ample space for many simple to moderately complex applications. Additionally, 64 bytes of EEPROM data memory is included, which is beneficial for storing non-volatile data that must be preserved during power cycles.

The device also includes 128 bytes of RAM, ensuring sufficient working memory for variables and data manipulation. The high-performance RISC CPU can execute most instructions in just one clock cycle, leading to a maximum CPU speed of 20 MHz, which translates to 5 MIPS (Million Instructions Per Second) performance.

Among its other features, the PIC12F615-H/SN offers various peripherals such as a comparator, PWM modules, and a versatile 8-level deep hardware stack. It also supports an array of serial communication protocols including I2C, SPI, and UART, making it easy to communicate with other microcontrollers and peripherals.

For protection and reliability, the microcontroller comes with Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Brown-out Reset (BOR), and Watchdog Timer (WDT) with its own on-chip RC oscillator for reliable operation under variable conditions.

In conclusion, Microchip's PIC12F615-H/SN is a powerful and cost-effective solution for designers looking for a microcontroller that offers a rich feature set in a compact package. Its combination of analog functionality and digital control capabilities makes it an excellent choice for a multitude of low-power and space-constrained applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess