EN
  • EN
  • DE

PIC12F615-E/SN

Part No PIC12F615-E/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
Data RAM Size 64 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 8-SOIC
Win Source Part Number 038040-PIC12F615-E/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC12F615-E/SN CAD Model

Description

Microchip Technology's PIC12F615-E/SN

The PIC12F615-E/SN is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This compact yet powerful MCU is part of the PIC12 family and is designed to support a wide range of applications across various industries, including automotive, consumer electronics, industrial automation, and more.

Key Features:

  • Core: The PIC12F615-E/SN is built around an 8-bit PIC core, providing a perfect balance between computational power and power consumption, making it suitable for power-sensitive applications.
  • Memory: It comes with 1.75 KB of Flash program memory and 64 bytes of EEPROM data memory, ensuring ample space for your application code and data storage requirements.
  • I/O Pins: The device is equipped with 6 general-purpose I/O pins, which can be configured for various peripheral functions, offering flexibility in interfacing with external components.
  • Timers: It includes an 8-bit timer and a 16-bit timer, providing precise timing capabilities for tasks that require accurate timekeeping and event management.
  • Analog-to-Digital Converter (ADC): An integrated 4-channel, 10-bit ADC allows the MCU to interface with analog sensors and convert their signals into digital values for processing.
  • Communication: While this MCU does not have a built-in communication module, its versatile I/O pins can be used to implement serial communication protocols through software.
  • Operating Voltage: The PIC12F615-E/SN operates within a voltage range of 2.0V to 5.5V, accommodating various power supply conditions.
  • Package: It comes in an 8-pin small outline (SOIC) package, which is ideal for space-constrained applications.
  • Temperature Range: The device is specified for the extended temperature range, making it reliable for use in environments with temperatures ranging from -40°C to +125°C.

Applications:

The versatility of the PIC12F615-E/SN makes it an excellent choice for a broad spectrum of applications, including but not limited to LED lighting control, battery management, small motor control, and various types of sensor interfacing. Its small footprint and robust feature set enable designers to create sophisticated systems in compact packages.

Conclusion:

Overall, the PIC12F615-E/SN by Microchip Technology is a reliable and flexible MCU that provides a cost-effective solution for a multitude of embedded design projects. Its combination of programmable intelligence, analog integration, and low power consumption makes it a go-to choice for engineers and hobbyists alike.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3722 $52.1884
52+ $1.9464 $101.2128
80+ $1.8856 $150.8480
110+ $1.8248 $200.7280
142+ $1.7639 $250.4738
190+ $1.5815 $300.4850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,200 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess