EN
  • EN
  • DE
  • IT

PIC12F509-I/P

Part No PIC12F509-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB FLASH 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 12F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 1.5KB (1K x 12)
Program Memory Type FLASH
RAM Size 41 x 8
Supply Voltage 2 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Manufacturer Homepage www.microchip.com
RoHS State Request Verification
Win Source Part Number 759063-PIC12F509-I/P
Popularity Medium
Supply and Demand Status Balance
Family Name PIC12F509
Introduction Date June 08, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian PIC12F509-I/P CAD Model

Description

Microchip Technology's PIC12F509-I/P Microcontroller

The PIC12F509-I/P is a versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a small form factor and efficient power consumption. This microcontroller is part of Microchip's extensive PIC12 family, known for their reliability and ease of use. The PIC12F509-I/P is ideal for a wide range of applications across various industries, including automotive, consumer electronics, and industrial automation.

Key Features:

  • Core: The device features a powerful PIC architecture with a precision 4 MHz internal oscillator, providing a robust platform for embedded control systems.
  • Memory: It comes equipped with 1.5KB of flash program memory, allowing for efficient storage of code, and 41 bytes of data RAM, sufficient for handling small-scale operations.
  • I/O Pins: The microcontroller offers 6 general-purpose I/O pins, which can be configured for various input/output functions, enhancing its adaptability to different tasks.
  • Operating Voltage: It operates within a range of 2.0V to 5.5V, making it suitable for battery-operated and low-power applications.
  • Temperature Range: The PIC12F509-I/P is designed to withstand industrial temperature ranges from -40°C to +125°C, ensuring reliable performance under extreme conditions.
  • 8-bit Timer: An integrated 8-bit timer helps with event timing and pulse width modulation (PWM) for applications like motor control or LED dimming.
  • Watchdog Timer: A built-in watchdog timer helps to ensure system stability by resetting the microcontroller in the event of a software anomaly or malfunction.
  • In-Circuit Serial Programming™ (ICSP™): The ICSP feature allows for programming after placement on the PCB, facilitating firmware updates and debugging.

Package and Availability:

The PIC12F509-I/P is available in an 8-pin PDIP (Plastic Dual In-line Package), which is suitable for breadboard prototyping and easy mounting on PCBs. This microcontroller is widely available and supported by Microchip's comprehensive development tools, including MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator.

Whether you are developing a simple LED lighting system, a battery management circuit, or a small-scale automation project, the PIC12F509-I/P provides a reliable, cost-effective solution with its combination of power efficiency, programmability, and robust feature set.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1397 $51.2865
95+ $1.0662 $101.2890
150+ $1.0295 $154.4250
210+ $0.9559 $200.7390
275+ $0.9192 $252.7800
340+ $0.8824 $300.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,527 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess