EN
  • EN
  • DE

PIC12F508T-E/SN

Part No PIC12F508T-E/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH 8-SOIC
Manufacturer Microchip Technology
Series PIC® 12F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 768B (512 x 12)
Program Memory Type FLASH
Supply Voltage 2V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name PIC12F508
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889328-PIC12F508T-E/SN
Ultra Librarian 3D Model Ultra Librarian PIC12F508T-E/SN CAD Model

Description

Microchip Technology's PIC12F508T-E/SN Microcontroller

Introducing the PIC12F508T-E/SN, a compact, high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer, Microchip Technology. This versatile and efficient MCU is designed to support a wide range of applications, from simple to complex embedded systems. Its small footprint and rich feature set make it an ideal choice for designers looking to optimize their product's performance and power consumption.

Key Features:

  • Core: The PIC12F508T-E/SN boasts an 8-bit PIC core, offering a perfect balance between power efficiency and processing capability.
  • Memory: Equipped with 768 bytes of Flash program memory and 25 bytes of data RAM, this MCU can handle a variety of tasks without the need for external memory components.
  • I/O Pins: It includes 6 versatile input/output pins that can be configured for various functions, providing flexibility in interfacing with other devices and peripherals.
  • Operating Voltage Range: With an operating voltage range of 2.0V to 5.5V, the PIC12F508T-E/SN is suitable for both battery-powered and powered applications, ensuring reliable operation across different power environments.
  • Speed: This MCU operates at a maximum frequency of 4 MHz, delivering robust performance for time-sensitive applications.
  • Temperature Range: The industrial temperature range of -40°C to +85°C guarantees stability and functionality under extreme conditions.
  • Packaging: The device comes in an 8-pin SOIC package, which is not only space-saving but also easy to integrate into PCB designs.

Applications:

The PIC12F508T-E/SN is versatile enough to be used in a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Home Automation
  • Personal Health Devices

Microchip's PIC12F508T-E/SN microcontroller is a testament to the company's commitment to providing innovative and reliable solutions for the embedded market. Whether it's for power-sensitive applications or devices requiring robust control capabilities, this MCU stands as a top choice for engineers and designers seeking a high-quality, cost-effective solution.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8234 $53.5210
150+ $0.6756 $101.3400
230+ $0.6545 $150.5350
320+ $0.6334 $202.6880
410+ $0.6123 $251.0430
550+ $0.5489 $301.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess