EN
  • EN
  • DE

PIC12F1822-E/MF

Part No PIC12F1822-E/MF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000232-PIC12F1822-E/MF
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 12F
Package Tube
Core Processor PIC
Speed 32MHz
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Core Size 8-Bit
Ultra Librarian 3D Model Ultra Librarian PIC12F1822-E/MF CAD Model

Description

Microchip Technology's PIC12F1822-E/MF Microcontroller

The PIC12F1822-E/MF is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for embedded systems requiring small form factors and efficient operation. This 8-bit MCU is part of Microchip's extensive PIC family, known for their ease of use and reliability in a wide range of applications.

At the heart of the PIC12F1822-E/MF is a precision 16 MHz internal oscillator, providing the speed necessary for responsive operations without the need for external clock components. This feature, along with its wide operating voltage range of 1.8V to 5.5V, makes it suitable for battery-operated and portable applications where power consumption and space are critical considerations.

This MCU is equipped with 3.5KB of flash memory and 256 bytes of RAM, offering ample space for application code and data storage. Its flash memory can be written to thousands of times, allowing for extensive reprogramming during development and beyond. It also includes 128 bytes of EEPROM, which is ideal for storing non-volatile data that must be preserved between power cycles, such as configuration settings or user preferences.

The PIC12F1822-E/MF features a rich set of peripherals, including:

  • Four versatile 10-bit Analog-to-Digital Converter (ADC) channels
  • Two PWM modules for motor control and LED dimming applications
  • Complementary Waveform Generator (CWG) for complex waveform production
  • Two Comparators with programmable voltage reference
  • Serial Communication interfaces such as I²C, SPI, and EUSART for easy connectivity

Additionally, the device supports enhanced mid-range core with 49 Instruction, 16 Stack Levels, which allows for efficient instruction execution, especially in interrupt-driven tasks. The MCU's programmable brown-out reset and watchdog timer help to ensure reliable operation under varying conditions.

The PIC12F1822-E/MF comes in a compact 8-pin UDFN package, making it an excellent choice for space-constrained applications like wearable technology, small sensors, and other portable devices. Its versatility and integration make it an ideal solution for designers looking to optimize their systems in terms of size, power, and cost.

With Microchip's MPLAB® X Integrated Development Environment (IDE) support, developers can take advantage of a full suite of development tools to streamline the programming and debugging process, accelerating time-to-market for products utilizing the PIC12F1822-E/MF MCU.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9285 $55.7140
9+ $11.4286 $102.8574
14+ $11.0714 $154.9996
19+ $10.7143 $203.5717
25+ $10.3571 $258.9275
33+ $9.2857 $306.4281
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 585 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess