EN
  • EN
  • DE

PIC12F1612-E/SN

Part No PIC12F1612-E/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 12F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity -
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size -
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number PIC12F1612
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368658-PIC12F1612-E/SN
Ultra Librarian 3D Model Ultra Librarian PIC12F1612-E/SN CAD Model

Description

Microchip Technology PIC12F1612-E/SN Microcontroller

The PIC12F1612-E/SN from Microchip Technology is a high-performance, 8-bit microcontroller packed with a wealth of features for a multitude of embedded applications. This compact yet powerful MCU is part of Microchip's PIC12F series, designed to provide a perfect balance between functionality and cost-effectiveness, making it an ideal choice for a range of projects from simple to complex.

Encased in an 8-pin SOIC package, the PIC12F1612-E/SN offers a versatile set of peripherals and an enhanced mid-range core with 14-bit program word architecture. It operates at a maximum frequency of 32MHz, providing robust processing power for time-sensitive tasks. The device includes 3.5KB of flash memory, 256 bytes of RAM, and 128 bytes of EEPROM, which are more than sufficient for various applications, including automation, consumer electronics, and automotive systems.

One of the standout features of this microcontroller is its integrated analog functionality. It boasts an onboard 10-bit Analog-to-Digital Converter (ADC) with up to 11 channels, allowing for precise sensor readings and analog signal processing. Additionally, it includes two PWM modules, a comparator, and a Numerically Controlled Oscillator (NCO), enabling precise control in applications like motor control and LED dimming.

The PIC12F1612-E/SN also features Microchip's Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), which facilitates serial communication with support for RS-232, RS-485, and LIN protocols. This makes the device capable of interfacing with a wide range of external components and communication peripherals.

For those concerned about power consumption, this microcontroller is designed with power management in mind. It supports multiple sleep modes, allowing for reduced power consumption during idle periods, thus extending battery life in portable applications.

Microchip provides extensive support for the PIC12F1612-E/SN with its MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator. These tools simplify the development process, from initial design to final programming, ensuring a smooth user experience for both novice and experienced developers alike.

Whether you're developing a simple hobby project or a sophisticated industrial system, the PIC12F1612-E/SN offers the versatility, performance, and reliability expected from a leader in microcontroller technology.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
Lowest to $3.1721

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0783 $51.9575
59+ $1.7053 $100.6127
91+ $1.6520 $150.3320
126+ $1.5987 $201.4362
162+ $1.5454 $250.3548
217+ $1.3856 $300.6752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess