EN
  • EN
  • DE

PIC12F1572T-I/SN

Part No PIC12F1572T-I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 12F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity LINbus, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 4x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number PIC12F1572
Other Names PIC12F1572T-I/SNTR,PIC12F1572T-I/SNCT,PIC12F1572T-I/SN,PIC12F1572T-I/SNDKR
Standard Package 3,300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264446-PIC12F1572T-I/SN
Ultra Librarian 3D Model Ultra Librarian PIC12F1572T-I/SN CAD Model

Description

Microchip Technology PIC12F1572T-I/SN Microcontroller

The PIC12F1572T-I/SN is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This compact yet powerful MCU is part of the PIC12F series, known for its versatility and efficiency in a variety of embedded applications. Designed with a focus on ease of integration and robust functionality, the PIC12F1572T-I/SN is an ideal choice for engineers and designers working on projects that require reliable control and processing capabilities within a constrained space.

This 8-bit microcontroller is built on Microchip’s advanced RISC architecture, which delivers the dual benefits of power efficiency and high speed. It operates at a maximum frequency of 32 MHz, providing swift execution of instructions that can greatly enhance the performance of your embedded systems. Its small form factor, available in an 8-pin SOIC package, makes it particularly suitable for space-constrained applications.

The PIC12F1572T-I/SN comes equipped with 3.5 KB of flash memory, which is ample for storing application code, and 256 bytes of RAM for temporary data storage. Additionally, it features 128 bytes of EEPROM, which can be used for storing non-volatile data that needs to be preserved between power cycles. This MCU also supports an extended operating voltage range from 2.3V to 5.5V, allowing for flexible power supply options and compatibility with various peripherals and sensors.

One of the standout features of the PIC12F1572T-I/SN is its integrated peripherals. It includes four channels of 10-bit Analog-to-Digital Converters (ADC), two PWM modules, and multiple communication interfaces like I2C, SPI, and UART, which are essential for interfacing with other devices and components in a system. The MCU also boasts various safety and power-saving features, including a watchdog timer, power-on reset, and brown-out reset.

Whether you're developing consumer electronics, automotive systems, or IoT devices, the PIC12F1572T-I/SN offers a reliable and cost-effective solution. Its temperature range of -40°C to +125°C ensures stable operation in extreme environments, making it a versatile choice for a wide range of industrial applications.

Overall, the PIC12F1572T-I/SN by Microchip Technology is a robust and feature-rich microcontroller that provides a perfect blend of performance, power efficiency, and functionality, all packed into a small footprint, making it an excellent component for your next embedded design project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,310 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess