EN
  • EN
  • DE

SMF45AT1

Part No SMF45AT1
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 45V
Voltage - Breakdown (Min) 50V
Voltage - Clamping (Max) @ Ipp 72.7V
Current - Peak Pulse (10/1000µs) 2.8A
Power - Peak Pulse 200W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOD-123F
Supplier Device Package SOD-123FL
Base Product Number SMF
Other Names SMF45AT1OS
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298736-SMF45AT1
Ultra Librarian 3D Model Ultra Librarian SMF45AT1 CAD Model

Description

ON Semiconductor SMF45AT1 Transient Voltage Suppressor

The ON Semiconductor SMF45AT1 is a state-of-the-art Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance and lightning. With its compact design and powerful surge protection capabilities, the SMF45AT1 is an ideal solution for safeguarding high-speed data lines and other vulnerable circuits against electrical stresses.

Key Features

  • Stand-Off Voltage: The device features a stand-off voltage of 45V, making it suitable for a range of applications that require a higher voltage threshold.
  • Peak Pulse Power: It offers an impressive peak pulse power dissipation of 200W for a 10/1000μs waveform, ensuring robust protection against high energy transients.
  • Low Leakage Current: The SMF45AT1 is engineered with a low leakage current, minimizing power loss and ensuring efficiency in operation.
  • Fast Response Time: The TVS diode boasts a fast response time to transient events, providing immediate protection when it is most needed.
  • Compact Package: Housed in an SOD-123FL package, the SMF45AT1 is designed for space-constrained applications, without compromising on performance.
  • RoHS Compliant: Complying with RoHS standards, this device is manufactured with the environment in mind, reducing hazardous substances in electronic equipment.

Applications

The SMF45AT1 is versatile and can be used in a variety of applications, including:

  • Portable Electronics
  • Power Supply Protection
  • Industrial Systems
  • Networking Devices
  • Telecommunications Equipment

Reliability and Quality

ON Semiconductor is renowned for its commitment to quality and reliability, and the SMF45AT1 is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected of ON Semiconductor products. Customers can rely on the SMF45AT1 for consistent performance and durability in even the most challenging environments.

Ordering Information

To order the SMF45AT1 or to obtain more information about this TVS diode and other ON Semiconductor solutions, please visit the ON Semiconductor website or contact an authorized distributor. Ensure that your electronic designs are protected with the reliability and efficiency of the SMF45AT1.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess