EN
  • EN
  • DE

PIC12C672-10I/MF

Part No PIC12C672-10I/MF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 8DFNS / MCU 8-bit PIC RISC 3.5KB EPROM 3.3V/5V 8-Pin DFN-S EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 12C
Packaging Tube
Part Status Obsolete(EOL)
Core Processor PIC
Core Size 8-Bit
Speed 10MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 3.5KB (2K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 128 x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 4x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-VDFN Exposed Pad
Manufacturer Package 8-DFN-S (6x5)
Win Source Part Number 791874-PIC12C672-10I/MF
Popularity Medium
Supply and Demand Status Limited
Family Name PIC12C672
Introduction Date January 17, 2000
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC12C672-10I/MF CAD Model

Description

Product Overview: PIC12C672-10I/MF

The PIC12C672-10I/MF is a high-performance, fully-static, 8-bit CMOS microcontroller from Microchip Technology, designed for a broad range of applications. This microcontroller is part of the PIC family, which is renowned for its ease of use, versatility, and low power consumption. The PIC12C672-10I/MF is particularly suitable for embedded systems that require a compact and efficient controller with a rich set of features.

Key Features:

  • Core: The PIC12C672-10I/MF is built around a PIC12 core with a maximum operating speed of 10 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: It comes equipped with 1.75 KB of program memory and 128 bytes of data RAM, ensuring ample space for code and data storage for most simple to moderate complexity applications.
  • I/O Pins: This microcontroller offers 6 general-purpose I/O pins, giving designers the flexibility to connect a variety of peripherals and implement multiple interface options.
  • Analog-to-Digital Converter: An integrated 8-bit A/D converter with four channels allows the microcontroller to easily interface with analog sensors and devices, making it ideal for control systems and monitoring applications.
  • Timer Modules: It features an 8-bit timer and a watchdog timer, which are essential for time-sensitive tasks and ensuring system reliability.
  • Operating Voltage: The device operates within a range of 2.5V to 5.5V, allowing for flexible power supply options and compatibility with both TTL and CMOS logic levels.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the PIC12C672-10I/MF is resilient and can operate in harsh environmental conditions.
  • Packaging: It is available in a 8-pin SOIC package, which is ideal for space-constrained applications.

Applications:

The PIC12C672-10I/MF is suitable for a wide array of applications, including but not limited to consumer electronics, automotive systems, industrial automation, and smart sensors. Its robust feature set and compact form factor make it an excellent choice for designers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess