EN
  • EN
  • DE

PIC12C672-10E/SM

Part No PIC12C672-10E/SM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 8SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features PIC series Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) OTP 8-SOIJ
Manufacturer Microchip Technology
Series PIC® 12C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 10MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Supply Voltage 3V ~ 5.5V
Data Converters A/D 4x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.209", 5.30mm Width)
Case / Package 8-SOIJ
Family Name PIC12C672
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889318-PIC12C672-10E/SM
Ultra Librarian 3D Model Ultra Librarian PIC12C672-10E/SM CAD Model

Description

Microchip Technology's PIC12C672-10E/SM Microcontroller

The PIC12C672-10E/SM is a high-performance, fully-static, 8-bit CMOS microcontroller from Microchip Technology, designed with the versatility and efficiency needed for today's embedded control applications. This microcontroller belongs to Microchip's renowned PIC family, which is celebrated for its ease of use, low power consumption, and robust feature set.

Key Features

  • CPU: The device features a precise 8-bit architecture that allows for efficient handling of operations and control tasks, making it ideal for a wide range of applications.
  • Operating Speed: With an operating speed of 10 MHz, the PIC12C672-10E/SM can perform tasks quickly and efficiently, which is critical for time-sensitive applications.
  • Program Memory: It comes with 1.75 KB of on-board program memory, providing ample space for application code.
  • EEPROM Data Memory: The microcontroller includes 128 bytes of EEPROM data memory, allowing for easy data storage without the need for external memory components.
  • I/O Ports: The device offers 6 general-purpose I/O pins, which can be configured for a variety of input and output functions to interface with sensors, actuators, and other peripherals.
  • Timers: It is equipped with an 8-bit timer and a watchdog timer, which are essential for managing time-critical tasks and ensuring system reliability.
  • Analog-to-Digital Converter: An integrated 4-channel, 8-bit analog-to-digital converter allows the microcontroller to process analog signals, making it suitable for sensor interfacing and data acquisition tasks.
  • Power-Saving Modes: Multiple power-saving modes, including sleep and idle modes, help to minimize power consumption and extend battery life in portable applications.
  • Package: The PIC12C672-10E/SM comes in a compact 8-pin small-outline package (SM), which is ideal for space-constrained applications.
  • Temperature Range: It operates within an industrial temperature range, ensuring reliability and performance under extreme conditions.

Applications

The PIC12C672-10E/SM is well-suited for a variety of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and IoT devices. Its small footprint, combined with its powerful features, makes it an excellent choice for designers looking for a microcontroller that can deliver both performance and efficiency.

Microchip Technology provides comprehensive support for the PIC12C672-10E/SM, including development tools, software libraries, and documentation, ensuring a smooth development process from prototype to production.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess