EN
  • EN
  • DE

PIC12C672-04I/P

Part No PIC12C672-04I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-Pin, 8-Bit CMOS Microcontroller with A/D Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 12C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 3.5KB (2K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 128 x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 4x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1237745-PIC12C672-04I/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Family Name PIC12C672
Introduction Date January 17, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC12C672-04I/P CAD Model

Description

Microchip Technology PIC12C672-04I/P Microcontroller

The PIC12C672-04I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for a wide range of applications that require a compact, yet powerful and efficient control solution. This MCU is part of the popular PIC microcontroller family and is known for its versatility and ease of use.

Featuring a 12-bit architecture, the PIC12C672-04I/P operates at a speed of 4 MHz, providing a balanced combination of processing power and energy efficiency. This makes it an ideal choice for battery-operated devices, as well as for applications where power consumption is a critical consideration.

The device comes in a convenient DIP (Dual In-line Package) form factor, with the part number suffix "I/P" indicating an industrial temperature range and a PDIP package type. Its 8-pin configuration is packed with features, including a built-in 8-bit analog-to-digital converter (ADC), which allows the microcontroller to interface directly with analog sensors and transducers, converting analog signals into digital data for processing.

One of the key features of the PIC12C672-04I/P is its programmable memory. The MCU boasts 1 KB of EPROM, which can be programmed with a user's application code, and 128 bytes of RAM for data storage. Additionally, it includes 64 bytes of EEPROM memory, providing a convenient way to store calibration data or device configuration settings that need to be preserved between power cycles.

The microcontroller also supports various communication protocols, making it easy to integrate into systems that require serial data exchange. Its robust instruction set and hardware features enable developers to implement complex functions and algorithms, despite the MCU's compact size.

With its low power consumption, wide operating voltage range, and comprehensive set of peripherals, the PIC12C672-04I/P is a reliable and cost-effective solution for projects such as automation systems, consumer electronics, automotive applications, and much more. It embodies Microchip Technology's commitment to providing innovative and scalable microcontroller solutions that empower designers to bring their ideas to life.

For detailed technical specifications, datasheets, and support resources, developers and engineers can visit the official Microchip Technology website or contact their local Microchip sales representative.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2842 $52.5472
38+ $2.6947 $102.3986
58+ $2.6105 $151.4090
80+ $2.5263 $202.1040
103+ $2.4421 $251.5363
138+ $2.1895 $302.1510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess