EN
  • EN
  • DE

PIC12C671/P 04

Part No PIC12C671/P 04
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034687-PIC12C671/P 04
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC12C671/P 04 CAD Model

Description

Microchip Technology PIC12C671/P 04 Microcontroller

The PIC12C671/P 04 is a highly versatile and powerful 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications that require compact and efficient control solutions. This microcontroller is part of Microchip's renowned PIC family and is well-suited for projects where space is at a premium, but performance cannot be compromised.

At the heart of the PIC12C671/P 04 is a robust RISC architecture that enables the microcontroller to perform instructions with remarkable speed and efficiency. This architecture, along with a wide operating voltage range, makes the PIC12C671/P 04 an ideal choice for battery-operated and low-power applications.

One of the standout features of the PIC12C671/P 04 is its integrated 8-channel, 8-bit Analog-to-Digital Converter (ADC), which allows it to easily interface with analog sensors and transducers. This makes it particularly useful in applications such as temperature monitoring, light sensing, and other environmental data collection tasks.

The microcontroller also boasts 1K words of EPROM program memory, providing ample space for complex programs and algorithms. Additionally, with 68 bytes of RAM and 128 bytes of EEPROM data memory, the PIC12C671/P 04 can store and manage data efficiently, making it suitable for data logging and real-time processing tasks.

Other features of the PIC12C671/P 04 include:

  • Watchdog Timer (WDT) for system reliability and recovery from unexpected conditions
  • Power-saving SLEEP mode for enhanced power management
  • Programmable code protection to secure your application's intellectual property
  • High current sink/source for direct LED drive
  • In-Circuit Serial Programming™ (ICSP™) capability for easy program updates

With its 8-pin PDIP (Plastic Dual In-line Package), the PIC12C671/P 04 is easy to integrate into a variety of circuit boards and is also suitable for prototyping and educational purposes. Whether you are developing consumer electronics, automation systems, or custom embedded solutions, the PIC12C671/P 04 from Microchip Technology offers a reliable and cost-effective microcontroller option that doesn't compromise on features or performance.

You May Also Be Interested in

Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Lowest to $18.4668
Harris Corporation
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess