EN
  • EN
  • DE

PIC12C509T-04I

Part No PIC12C509T-04I
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-Pin, 8-Bit CMOS Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1237741-PIC12C509T-04I
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12C509T-04I CAD Model

Description

Microchip Technology's PIC12C509T-04I Microcontroller

The PIC12C509T-04I from Microchip Technology is a highly versatile and efficient 8-bit microcontroller that is perfect for a wide range of embedded applications. This microcontroller is part of the renowned PIC family, which is well-known for its ease of use, low power consumption, and robust performance. The PIC12C509T-04I is particularly well-suited for applications that require a compact footprint and minimal power draw.

This microcontroller comes in a small 8-pin PDIP (Plastic Dual In-line Package) that is easy to integrate into various circuit designs. It operates with a voltage range of 2.5V to 5.5V, making it flexible for use in both battery-powered and powered applications. The PIC12C509T-04I is equipped with a precision internal oscillator, which eliminates the need for external timing components and simplifies the design process.

The PIC12C509T-04I features 1.5KB of on-board program memory, which is ample space for many simple to moderately complex applications. Additionally, it offers 41 bytes of data RAM and 64 bytes of EEPROM for data storage, which can be very useful for calibration data or device configuration settings. The microcontroller also includes an array of built-in peripherals such as timers, watchdog timer, and an Analog-to-Digital Converter (ADC), which greatly expand its capabilities and reduce the need for additional components.

With its operating speed of 4 MHz, the PIC12C509T-04I is capable of executing instructions quickly, leading to responsive and efficient operation. This speed is well-matched to a variety of tasks, from simple LED control to more complex serial communication protocols.

To aid in development, Microchip offers comprehensive support for the PIC12C509T-04I, including development tools, software libraries, and a vast community of developers. This ensures that integrating the PIC12C509T-04I into your project is not only straightforward but also supported by a wealth of resources.

Whether you're designing a simple hobby project or a commercial product, the PIC12C509T-04I microcontroller is an excellent choice that combines performance, flexibility, and reliability in a compact package.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess