EN
  • EN
  • DE

PIC12C509AT-04/SN035

Part No PIC12C509AT-04/SN035
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348490-PIC12C509AT-04/SN035
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12C509AT-04/SN035 CAD Model

Description

Microchip Technology's PIC12C509AT-04/SN035 Microcontroller

The PIC12C509AT-04/SN035 is a compact, high-performance microcontroller device from Microchip Technology, designed for a wide array of applications requiring a robust and versatile control solution. This 8-bit microcontroller is part of Microchip's renowned PIC12C family, known for their reliability and ease of use in embedded systems.

Key Features:

  • Core: The PIC12C509AT-04/SN035 is built around an efficient 8-bit processor core, which operates at a maximum speed of 4 MHz, making it suitable for moderate-speed applications.
  • Memory: It comes with 1.5KB of on-board OTP (One-Time Programmable) program memory, which is ideal for single-use applications and offers a cost-effective solution for mass production.
  • I/O Pins: The device includes 6 general-purpose I/O pins, allowing for flexible interfacing with other components and peripherals in a system.
  • Integrated Features: This microcontroller is equipped with an on-chip oscillator, power-on reset, watchdog timer, and brown-out detection circuitry that enhance system stability and reduce the need for external components.
  • Supply Voltage: The operating voltage range of 2.5V to 5.5V provides the flexibility to be used in various power environments, from battery-operated devices to powered industrial systems.
  • Packaging: Housed in an 8-pin SOIC package, the PIC12C509AT-04/SN035 is designed for space-constrained applications, offering a compact footprint while retaining functional robustness.

Applications:

The versatility of the PIC12C509AT-04/SN035 makes it an excellent choice for a variety of applications, including but not limited to:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Home automation devices
  • Custom embedded systems

Conclusion:

With its combination of performance, integrated features, and compact design, the PIC12C509AT-04/SN035 from Microchip Technology is a go-to microcontroller for developers who require a reliable and cost-effective solution for their embedded systems. Whether it's for a simple household gadget or a complex industrial controller, this microcontroller offers the perfect balance of functionality and affordability.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.9656 $77.8968
6+ $21.3051 $127.8306
9+ $20.6399 $185.7591
12+ $19.9734 $239.6808
15+ $19.3081 $289.6215
21+ $17.3111 $363.5331
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess